location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Multi Spray

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Multi Spray
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2676 8340
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056878
Category:
Devices which produce a (usually adjustable) water spray, used for watering plants, cleaning cars etc.
Garden Water Spray Gun Nozzles Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:41:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Multi Spray
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Garden water spray gun
  • - Number of spray patterns: 5
  • - Adjustable flow control
  • - Material: PVC
  • - Grey, Purple
Long product name Hozelock Multi Spray :
The long product name of Hozelock Multi Spray. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Five spray patterns, Flow control, Purple, 207 g
More>>>
Short summary description Hozelock Multi Spray:
This short summary of the Hozelock Multi Spray data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Multi Spray, 204 mm, 62 mm, 266 mm, 207 g, 1 pc(s)

Long summary description Hozelock Multi Spray:
This is an auto-generated long summary of Hozelock Multi Spray based on the first three specs of the first five spec groups.

Hozelock Multi Spray. Package width: 204 mm, Package depth: 62 mm, Package height: 266 mm. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Multi Spray
(show image)
2676 6720 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Multi Spray
(show image)
2676 4440 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Lance Spray Plus 90
(show image)
2697 Lance Spray Plus 90 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Ultra Twist
(show image)
2695 Ultra Twist 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Multi Spray
(show image)
2676 Multi Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Jet Spray
(show image)
2674 Jet Spray 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Multi Spray Pro
(show image)
2688 Multi Spray Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Jet Spray Pro
(show image)
2687 Jet Spray Pro 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Multi Spray Plus
(show image)
2684 Multi Spray Plus 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Jet Spray Plus
(show image)
2682 Jet Spray Plus 0.00
(excl. VAT)
0 (incl. VAT)