Hozelock Pond Vac Basket

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23205
Info modified on:
12 Jul 2019, 11:41:20
Bullet Points Hozelock Pond Vac Basket:
  • - Recycles water filtered from the pond
  • - Removes large waste particles and leaves
  • - Can be folded flat for compact storage
Long product name Hozelock Pond Vac Basket:

Pond Vac Basket

Short summary description Hozelock Pond Vac Basket:

Hozelock Pond Vac Basket, Black, Silver, Aluminium, PVC, Above ground, 502 mm, 115 mm, 115 mm

Long summary description Hozelock Pond Vac Basket:

Hozelock Pond Vac Basket. Product colour: Black, Silver, Material: Aluminium, PVC, Placement supported: Above ground. Package width: 502 mm, Package depth: 115 mm, Package height: 115 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.