location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP S3100 Black USB Speaker

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S3100 Black USB Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V3Y47AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894958693 show
Category:
Apparatus that converts electrical impulses into sound, typically as part of a public address system.
Loudspeakers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 314660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2023 21:53:35
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 03 Jul 2019
Product end of life date
Bullet Points HP S3100 Black USB Speaker
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 W 1-way 2.0 channels
  • - Number of drivers: 1
  • - USB connectivity
  • - Black
Long product name HP S3100 Black USB Speaker :
The long product name of HP S3100 Black USB Speaker. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP S3100 Black USB Speaker
More>>>
HP S3100 Black USB Speaker:
The official description of HP S3100 Black USB Speaker as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Bring your favorite music, movies, and entertainment to life with HP S3100 Speakers. With superior design and plenty of audio power, your music can truly shine. Get compact, quality sound from a brand you trust, all at one perfect price.
No outlet necessary
With USB power, you can enjoy your music anywhere, without worrying about where to plug in.
Wide-ranging clarity
Enjoy deep bass and crystal-clear treble with a 20Hz – 20KHz frequency range.
Convenient USB Cable
The 1.5m cable is compatible with all USB Type A ports, so your music is always within reach.
Rest easy with a one-year limited warranty from HP.[2]

Short summary description HP S3100 Black USB Speaker:
This short summary of the HP S3100 Black USB Speaker data-sheet is auto-generated and uses the product title and the first six key specs.

HP S3100 Black USB Speaker, 1-way, 2.0 channels, Wired, 2.4 W, Black

Long summary description HP S3100 Black USB Speaker:
This is an auto-generated long summary of HP S3100 Black USB Speaker based on the first three specs of the first five spec groups.

HP S3100 Black USB Speaker. Recommended usage: PC. Speaker type: 1-way, Audio output channels: 2.0 channels, Number of drivers: 1. Connectivity technology: Wired. RMS rated power: 2.4 W. Product colour: Black

Designed to fit in

The lightweight, compact design allows these speakers to fit nearly anywhere.

Bold audio

Turn up the volume with 2.4 watts of clear, crisp stereo sound output.

Built to last

Strict HP standards and guidelines ensure long-lasting quality.[1]

Loudspeakers
Speaker type *
1-way
Audio output channels *
2.0 channels
Speaker placement *
Tabletop/bookshelf
Number of drivers *
1
Tweeter
No
Woofer
Yes
Audio
RMS rated power *
2.4 W
Performance
Recommended usage *
PC
Product colour *
Black
Multi-Room Streaming (MRS) support
No
Ports & interfaces
Connectivity technology *
Wired
AirPlay
No
3.5 mm connector
Yes
USB connectivity
Yes
Weight & dimensions
Width
65 mm
Depth
103 mm
Height
92 mm
Weight
400 g
Packaging data
Package width
198 mm
Package depth
102 mm
Package height
115 mm
Package weight
540 g
Country Distributor
United Kingdom 1 distributor(s)