location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ScanJet Wireless Adapter 100 Accessory

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ScanJet Wireless Adapter 100 Accessory
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
L2761A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899053676 show
Category:
Components of printing equipment such as drums and lasers used in laser printers.
Printer/Scanner Spare Parts Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110649
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2022 12:13:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP ScanJet Wireless Adapter 100 Accessory
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - WLAN interface
  • - Device compatibility: Scanner
  • - Brand compatibility: HP
  • - Black, Grey
Long product name HP ScanJet Wireless Adapter 100 Accessory :
The long product name of HP ScanJet Wireless Adapter 100 Accessory. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ScanJet Wireless Adapter 100 Accessory
More>>>
HP ScanJet Wireless Adapter 100 Accessory:
The official description of HP ScanJet Wireless Adapter 100 Accessory as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Quickly and easily create a direct wireless connection from your smartphone or tablet to your select HP ScanJet. Manage jobs right from your mobile device with the affordable HP ScanJet Wireless Adaptor 100 and the HP JetAdvantage Capture App.
Count on worry-free scanning. Jobs are sent from the scanner to your mobile device, using a closed peer-to-peer connection. Help keep files safe in transit with 256-bit encryption.
Make wireless scanning simple for mobile device users. The HP ScanJet Wireless Adaptor 100 is currently compatible with smartphones and tablets running Android™ 4.0 and higher.

Short summary description HP ScanJet Wireless Adapter 100 Accessory:
This short summary of the HP ScanJet Wireless Adapter 100 Accessory data-sheet is auto-generated and uses the product title and the first six key specs.

HP ScanJet Wireless Adapter 100 Accessory, WLAN interface, Black, Grey

Long summary description HP ScanJet Wireless Adapter 100 Accessory:
This is an auto-generated long summary of HP ScanJet Wireless Adapter 100 Accessory based on the first three specs of the first five spec groups.

HP ScanJet Wireless Adapter 100 Accessory. Type: WLAN interface, Device compatibility: Scanner, Brand compatibility: HP, Compatibility: HP ScanJet Pro 3000 s3 / ScanJet Enteprise Flow 5000 S4, 7000 s3, Product colour: Black, Grey

Features
Type *
WLAN interface
Device compatibility *
Scanner
Brand compatibility *
HP
Compatibility *
HP ScanJet Pro 3000 s3 / ScanJet Enteprise Flow 5000 S4, 7000 s3
Product colour
Black, Grey
HP segment
Business, Enterprise, Home
Weight & dimensions
Width
15 mm
Depth
17 mm
Height
7.8 mm
Weight
3 g
Packaging data
Package width
110 mm
Package depth
22 mm
Package height
190 mm
Package weight
20 g
Country Distributor
Sverige 3 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)