Western Digital logo

Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 8MB internal hard drive 2.5" EIDE/ATA

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5631
Info modified on:
07 Mar 2024, 15:34:52
Long product name Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 8MB internal hard drive 2.5" EIDE/ATA:

HDD Caviar 60GB ATA 5400rpm 8MB 2.5" 1pk bulk

Short summary description Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 8MB internal hard drive 2.5" EIDE/ATA:

Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 8MB, 60 GB, 5400 RPM, 8 MB, 2.5", EIDE/ATA

Long summary description Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 8MB internal hard drive 2.5" EIDE/ATA:

Western Digital 2.5 Inch EIDE WD Scorpio 60GB 5400RPM 8MB. HDD capacity: 60 GB, HDD speed: 5400 RPM, Storage drive buffer size: 8 MB, HDD size: 2.5", Interface: EIDE/ATA

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.