location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Compaq t5730 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NB793AA
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 132035
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 26 Aug 2010
Product end of life date
success story (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Sempron 2100+ 1 GHz
  • - 1 GB
  • - 1 GB
Warranty: 3 years pick-up and return service (Certain restrictions apply)
Long product name HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+ :
The long product name of HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Compaq t5730 AMD Sempron 2100+, 1 GHz, 1 GB Flash, 1 GB DDR2 SODIMM, ATI Radeon X1250, Windows XP Embedded
More>>>
HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+:
The official description of HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Delivering stable, manageable, desktop-like performance with proven enterprise technology for maximum security and low total cost of ownership.

- With an AMD Sempron processor and ATI graphics, you get all the processing power you need for a great server-based computing experience, whether running general office applications or your specific line of business software on a terminal server.

- With its familiar look and feel and support for current desktop applications, Windows XPe offers the most up-to-date thin client connectivity to Windows, mainframe and feature-rich web applications.

- Among the most flexible thin clients in the industry with support for local applications and broad range of peripherals.

- Enhanced Write Filter helps prevent unauthorized application installations and virus writing to disk while HP Sygate Security Agent provides firewall, application control, intrusion prevention and policy enforcement.

- Choose from simple to enterprise-class management tools to quickly deploy and manage your thin clients and other IT assets.

- Create a minimal-footprint client in space-constrained environments with HP Quick Release or HP Integrated Work Center Stand.

- Centralized management and energy efficient, solid state design means fewer help desk calls, less down time and extended product life, saving you money.

Short summary description HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+:
This short summary of the HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+ data-sheet is auto-generated and uses the product title and the first six key specs.

HP Compaq t5730 Thin Client, 1 GHz, AMD Sempron, 2100+, 1 GB, 1 GB, 32 MB

Long summary description HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+:
This is an auto-generated long summary of HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+ based on the first three specs of the first five spec groups.

HP Compaq t5730 Thin Client. Processor frequency: 1 GHz, Processor family: AMD Sempron, Processor model: 2100+. Internal memory: 1 GB. Total storage capacity: 1 GB. Maximum graphics card memory: 32 MB. Audio system: 16-bit, 44 KHz

Processor
Processor frequency *
1 GHz
Processor family
AMD Sempron
Processor model
2100+
Memory
Internal memory *
1 GB
Storage
Total storage capacity *
1 GB
Graphics
Maximum graphics card memory
32 MB
Audio
Audio system
16-bit, 44 KHz
Network
Supported protocols
RDP; ICA; TeemTalk for Windows (terminal emulator); HP PC Session Allocation Manager Software5 for the Consolidated Client Infrastructure; Citrix Desktop Broker for Virtual Desktop Infrastructure Microsoft RDP 6.0; Citrix ICA 10.x Program Neighborhood; HP Neoware Teemtalk Terminal Emulator; HP PC Session Allocation Manager Software5 for the Consolidated Client Infrastructure; Citrix Desktop Broker for Virtual Desktop Infrastructure
Software
Bundled software
Microsoft Windows XP Embedded, Microsoft Internet Explorer 6.0, HP Sygate Security Agent, Altiris Deployment Solution (full client license). Altiris Deployment Solution 6.5 (management console) available as free download. ThinState for image capture and redeploy Terminal emulation software, Citrix ICA, and Microsoft RDP Windows Media Player 9. Other software available as add-ons.
Power
Power supply
50 W
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Storage temperature (T-T)
-30 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Certificates
Certification
UL 1950; CSA 950; TUV-GS (EN60 950); FCC Class B; CE Mark; EN55022B; VCCI
Country of origin
China
Weight & dimensions
Weight
1.6 kg
Other features
Dimensions (WxDxH)
45.7 x 215.1 x 266.7 mm
Ergonomics
UL 1950, CSA 950, TÜV-GS (EN60 950); RF: FCC Class B, CE Mark, EN55022B, VCCI
Dimensions (W x D x H) with stand
45.7 x 215.1 x 266.7 mm
Power supply type
Worldwide auto-sensing 100-240 VAC, 50-60 Hz energy-saving automatic power-down, surge-tolerant, 50-watt power supply
Pointing device
PS/2 2-button optical mouse
Power requirements
100-240 VAC, 50-60 Hz
Graphics card
Radeon X1250
Supported network protocols
TCP/IP + DNS & DHCP; PPP, PPPoE; PPTP; L2TP; WOL; PXE; SNMP
Browser supported
Microsoft IE 7.0
Compatible operating systems
Windows NT 4.0 Server, Windows NT 4.0 Terminal Server Edition, Windows 2000/2003 Server, Windows 2000/2003 Server Terminal Services, Windows 2000 Advance Server, Windows 2000 Advance Server Terminal Services, Citrix Presentation Server (- 4.5), Citrix MetaFrame Presentation Server 3.0, Citrix Metaframe XP Presentation Server, Citrix Metaframe 1.x, VMware Virtual Desktop Infrastructure / RDP
Networking features
10/100/1000 Gigabit
Wireless technology
802.11b/g
Chassis type
Standard Thin Client
Size (imperial)
4.57 cm (1.8")
Expansion slots
1 PCI Expansion Module (optional)
I/O ports
8x USB 2.0, 1x VGA, 1x DVI-D, 2x PS/2, 1x serial, 1x RJ-45
Video card features
ATI Radeon X1250
Keyboard type
PS/2 standard keyboard
Security management description
HP Sygate Security Agent
Weight (imperial)
with stand 3.5 lb
Dimension note (imperial)
with stand
Dimension note (metric)
with stand
Multimedia
1/8-inch mini microphone; Internal amplified speaker, 1/8-inch mini, full 16-bit stereo, 44-kHz sample rate; SiS74iGX Integrated/UMA graphics with 16 MB shared graphics memory.
Product dimensions (with stand, imperial)
45.7 x 215.1 x 266.7 mm (1.8 x 8.47 x 10.5")
Product dimensions (without stand, imperial)
45.7 x 215.1 x 254 mm (1.8 x 8.47 x 10")
ROM type
Flash ROM
Video card note
32 MB reserved for graphics memory
Rear ports note
4 USB 2.0; 1 VGA-in; 1 DVI-D; 2 PS/2; 1 RJ-45; 1 parallel; 1 serial
Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 13:41:55
Uk has collected 2 expert reviews for HP Compaq t5730 Thin Client 1 GHz 1.6 kg 2100+ and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
Zdnet.com.au
Updated:
2014-01-03 13:41:55
Launched in April, the HP t5730w runs Windows Embedded Standard and sits in the middle of three new models in HPs Flexible Thin Clients series. Each model also has a Linux-based alternative that does much the same job but costs less and wouldnt need...
Good Builtin WiFi makes the very easy to deploy in a home office and other remote locations, Remarkably small and quiet, Microsoft TS CAL included in price...
Bad Poor multimedia handling unless you buy additional software, Thirdparty management tools may be needed to patch and manage this devices Windows software...
Bottom line Designed for use with server-based desktops such as Terminal Services, Citrix and VMware View, HPs t5730w is an excellent mid-range device suitable for most office applications. Editors’ rating: 7/10...
70%
zdnet.co.uk
Updated:
2014-01-03 13:41:55
Designed for use with server-based desktops such as Terminal Services, Citrix and VMware View, HPs t5730w is an excellent mid-range device suitable for most office applications.
Good Builtin WiFi makes the very easy to deploy in a home office and other remote locations, Remarkably small and quiet, Microsoft TS CAL included in price...
Bad umption benchmark, and find out what issues your business needs to focus on.
Bottom line Designed for use with server-based desktops such as Terminal Services, Citrix and VMware View, HPs t5730w is an excellent mid-range device suitable for most office applications...
70%