location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SNMPWEBCARD55
Category: UPS Accessories Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47260
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:24:33
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Contains firmware version 12.04.0055
  • - Data and event logging; Supports SNMPv1, v2c, and v3 gets, sets and walks
  • - Remote Syslog support for capturing data and events, event actions and individual outlet events
  • - Terminal Interface allows control and configuration through a network SSH or Telnet client; RSS feeds for Active Alarms, Event, and Data logs
  • - Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
Warranty: 2-year limited
Long product name Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055) :
The long product name of Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055)
More>>>
Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055):
The official description of Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Tripp Lite's SNMPWEBCARD55 allows network users to operate any expansion slot-equipped Tripp Lite SmartPro or SmartOnline UPS as a managed device on the network. Enables remote monitoring and control of UPS and site electrical conditions using the SNMP network management platform or a web browser. Provides remote viewing of site electrical data, UPS status information and self-test logs. Supports selective rebooting of locked network equipment without disrupting power to other devices when used with customized load management receptacles available on select Tripp Lite UPS systems. Optional ENVIROSENSE module provides remote temperature/humidity monitoring and a dry contact interface to control and monitor alarm, security and telecom devices.

Federal Trade Agreements Act / TAA Compliant for GSA Schedule purchases
Contains firmware version 12.04.0055

Makes any slot-equipped Tripp Lite UPS a managed device on the network, controllable using SNMP network management platforms or a web browser
Web interface provides remote viewing of current site electrical data, UPS self-test and alert logs, as well as logged power events such as blackouts, brownouts, overvoltages, and other electrical problems
Offers the ability to control UPS output power and remote reboot of locked network devices without interrupting power to other loads when used with any Tripp Lite UPS equipped with load management receptacles
DHCP/Manual configuration support provides the ability to have network settings automatically assigned to the card, or manually assigned via permanent IP addresses
10/100 Mbps auto-sensing optimizes communication within 10/100 Base-T networks
Real-time clock support maintains the time of day and date even if the UPS is shut down
NTP (Network Time Protocol) support gives the card the ability to receive automatic updates to its real-time clock from a NTP server
2-tier access allows an administrator and a guest to log into the web browser for monitoring and/or management of slot-equipped Tripp Lite UPS systems
Multiple user support allows for viewing by a number of users at the same time
Full Telnet access provides the ability to remotely monitor and manage the UPS system via a TELNET session
Optional SSL (Secure Socket Layer) security setting provides the ability to create an encrypted connection to the card via a web browser

Offers the ability to shutdown remote operating systems through the network. (Supported operating systemsmust have PowerAlert Network Shutdo installed. SeePowerAlert section for software support)
Alert notifications via email or SNMP traps give users the added advantage of having an immediate event notification sent to them as a result of a site electrical or UPS problem
RSS feeds for Active Alarms, Event logs, and Data logs

Protocols supported include HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP

RoHS Compliant

Short summary description Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055):
This short summary of the Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055), Network management card, TAA, Fast Ethernet, 10,100 Mbit/s, 10/100BaseT(X), HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH,...

Long summary description Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055):
This is an auto-generated long summary of Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055) based on the first three specs of the first five spec groups.

Tripp Lite SNMPWEBCARD55 SNMP Webcard, Remote Monitoring/Control, SmartPro or SmartOnline UPS Systems (Firmware version 12.04.0055). Product type: Network management card, Certification: TAA. Ethernet interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100BaseT(X). Management protocols: HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH,.... Width: 134.1 mm, Depth: 59.9 mm, Height: 18 mm. Products per master (outer) case: 5 pc(s), Master (outer) case width: 175.3 mm, Master (outer) case length: 177.8 mm

Features
Product type *
Network management card
Certification
TAA
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Network
Ethernet interface type
Fast Ethernet
Ethernet LAN data rates
10, 100 Mbit/s
Cabling technology
10/100BaseT(X)
Management features
Management protocols
HTTP, HTTPS, PowerAlert Network Management System, SMTP, SNMPv1, SNMPv2c, SNMPv3, Telnet, SSH, FTP, DHCP
Weight & dimensions
Width
134.1 mm
Depth
59.9 mm
Height
18 mm
Weight
50 g
Package width
162.6 mm
Package depth
175.3 mm
Weight & dimensions
Package height
76.2 mm
Package weight
320 g
Packaging content
Software CD
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332099416
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
5 pc(s)
Master (outer) case width
175.3 mm
Master (outer) case length
177.8 mm
Master (outer) case height
304.8 mm
Master (outer) case gross weight
1.77 kg
Country of origin
Taiwan