location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
400-AJKD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
400-AJKD
Category:
Also known as a solid state disk or electronic disk, this is a data storage device for a computer using integrated circuit assemblies as memory to store data persistently.
Internal Solid State Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jan 2019 16:06:40
The date of the most recent change of this product data-sheet in Icecat.
Long product name DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA :
The long product name of DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

200GB Solid State Drive SATA Mix Use 6Gbps 2.5" Drive - S3610
More>>>
DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA:
The official description of DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Offers up to 200 GB storage capacity
- Equipped with Serial ATA interface which delivers high data transfer rate
- Solid State design offers ruggedness and fast data access

Benefits of SSD over spin drives:
- More Durable: Feature a non-mechanical design of NAND flash mounted on circuit boards, and are more shock resistant.
- Faster: Faster data access, boot ups, file transfers, and an overall quicker computing experience than hard drives.
- Quieter: Run at near silent operation unlike loud, whirring hard disc drives.
- Lighter: Flash-based SSDs weigh considerably less.
- Cooler: SSDs require little power to operate, resulting in less heat output by your system.
- More Efficient: Consume less power at peak load.

Increase the storage capacity of your Dell™ System with 200 GB Solid State Hard Drive from Dell. It boasts a storage capacity of up to 200 GB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps.

This product is compatible with the following systems:
- PowerEdge C4130
- PowerEdge R630
- PowerEdge R730
- PowerEdge R730XD
- PowerEdge T630.

Short summary description DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA:
This short summary of the DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA data-sheet is auto-generated and uses the product title and the first six key specs.

DELL 400-AJKD, 200 GB, 2.5", 6 Gbit/s

Long summary description DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA:
This is an auto-generated long summary of DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA based on the first three specs of the first five spec groups.

DELL 400-AJKD. SSD capacity: 200 GB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s

Features
SSD capacity *
200 GB
SSD form factor *
2.5"
Interface *
Serial ATA
Data transfer rate
6 Gbit/s
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Power
Power consumption
600 mA
Other features
Product colour
Grey
Internal
Yes
Host transfer rate
600 MB/s
Compatible products
Dell: PowerEdge C4130 PowerEdge R630 PowerEdge R730 PowerEdge R730XD PowerEdge T630
Source Testseek summary Average rating
Reviews
Updated:
2019-11-16 04:59:58
Uk has collected 6 expert reviews for DELL 400-AJKD internal solid state drive 200 GB 2.5" Serial ATA but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
storagereview.com
Updated:
2019-11-16 04:59:57
Launched back in early 2015, the Intel DC S3610 Series is a line of SATA 6Gb/s SSDs intended for applications such as virtualization and e-commerce. These SSDs are equipped with 20nm Intel NAND Flash Memory technology designed and offer a blend of enduran...
Good Decent synthetic workload performance, Good reliability features...
Bad Poor application performance, Small capacities...
Bottom line The Intel S3610 certainly shows its age in certain areas, though it does handle itself well at low queue depths and offers low peak latency under stress...
0%
tomsitpro.com
Updated:
2019-11-16 04:59:57
Intel addresses the mid-endurance SATA SSD market with its new DC S3610 Series SSDs, which offer three drive writes per day of endurance over its 5-year warranty.When SSDs first burst into the data center, nearly every model featured high-endurance and hi...
Good Consistency, Mixed workload performance, Power consumption, Scales well in RAID applications...
Bad Price...
Bottom line The DC S3610's high performance and 3 DWPD of endurance address the needs of an underserved market segment with leading performance consistency...
0%
servethehome.com
Updated:
2019-11-16 04:59:58
Not long ago, Intel announced the DC S3610 and DC S3710 families of enterprise data center SSDs. The Intel DC S3710 was an update to the very successful DC S3700 series which was adopted by virtually every major OEM. The Intel DC S3610 was to be a new dri...
Bottom line Again, these are just initial benchmarks but there are a few trends emerging. First, we can see that the Intel DC S3610 performs about how we would expect for a modern SATA 3 SSD. At this point, we know that SSDs are now interface limited with SATA. We ha...
0%
Country Distributor
United Kingdom 1 distributor(s)