location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Precision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7710
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
44FHH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063947034
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72972
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Mar 2024 09:02:43
The date of the most recent change of this product data-sheet in Icecat.
DELL 44FHH user manual (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Beginner Mobile workstation Clamshell Black, Graphite
  • - Intel® Xeon® E3 v5 E3-1535MV5 2.9 GHz
  • - 43.9 cm (17.3") Full HD 1920 x 1080 pixels IPS LED backlight Matt 16:9
  • - 16 GB DDR4-SDRAM 2133 MHz 2 x 8 GB
  • - 1.26 TB HDD+SSD
  • - NVIDIA® Quadro® M4000M 4 GB Intel® HD Graphics P530
  • - Wi-Fi 5 (802.11ac) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-Ion (Li-Ion) 240 W
  • - Windows 7 Professional 64-bit
Warranty: 3 Years ProSupport with Next Business Day
Long product name DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite :
The long product name of DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

17.3" (1920 x 1080, LED), Intel Xeon E3-1535M v5, 16GB (DDR4), 256GB (SSD), 1TB (HDD), NVIDIA Quadro M4000M (4GB, GDDR5), Windows 7 Professional (64-bit) / Windows 10 Pro, 802.11 a/b/g/n/ac, Bluetooth 4.2, 4 x USB 3.0, 1 x HDMI, 1 x LAN, 1 x Mini DisplayPort, 3.42 kg
More>>>
DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite:
The official description of DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great machine for great minds.
World's most powerful 17" mobile workstation, featuring Intel® processors and a PremierColor 4K Ultra HD display. With up to 4TB of storage.

Looks as good as it performs.
Incredible design: A redesigned chassis with premium materials and a gorgeous 4K Ultra HD display with over 8 million pixels – 3 million more than a Retina display – allows you to view your work in stunning detail.

Extreme processors: No task is too big. The Precision 17 7000 Series delivers no-holds-barred processing capabilities with high-performance 6th Generation Intel® Core™ i5 and i7 and the world’s first Intel® Xeon® processor options.

High-performance graphics: Responsive AMD FirePro™ and NVIDIA Quadro® graphics options with up to 4GB of GDDR5 memory keep pace with demanding 3D rendering and other graphics-intensive tasks.

Ultimate reliability: Tested, optimized and certified with professional software applications as well as more support options with industry leading resolution time.

Keep cool
A revolutionary thermal cooling system takes performance and comfort to never before seen levels in a laptop. Even your most graphic or processor-intense applications will benefit from never dropping out of turbo frequencies.

Big storage for big jobs
Easily store, transfer and access complex 3D, multimedia and video project files with the speed and reliability of solid state PCIe NVMe storage. Plus, with up to 4TB of total system storage, you’ll get heavy-duty space.

Innovative, durable design
Strong materials: The redesigned chassis has been subjected to MIL-STD 810G testing, ensuring durability and reliability for wherever your job takes you.

Redesigned for mobility: Thinner and lighter than its predecessor, it’s now even easier to store and transport your mobile workstation when you’re on the go.

Enhanced docking: Make using your peripherals and displays easy with the Dell E Dock, or use the Dell Thunderbolt™ Dock (available in 2016) for faster data transfers and support for up to five Full HD displays or 2 4K displays and five other peripheral devices.

Rigorously tested for optimal performance
Independent Software Vendor (ISV) certification: Precision Workstations are tested to ensure the high-performance applications you rely on every day run smoothly. Dell ISV-certifications cover the most popular independent software applications. For a complete list of ISV certifications, click here.

Reach maximum potential: The Precision Optimizer, with SCCM centralized management, improves productivity and performance by fine-tuning your system beyond standard factory settings, and optimizes certified ISV apps.

Short summary description DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite:
This short summary of the DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Precision 7710, Intel® Xeon® E3 v5, 2.9 GHz, 43.9 cm (17.3"), 1920 x 1080 pixels, 16 GB, 1.26 TB

Long summary description DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite:
This is an auto-generated long summary of DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite based on the first three specs of the first five spec groups.

DELL Precision 7710. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Xeon® E3 v5, Processor model: E3-1535MV5, Processor frequency: 2.9 GHz. Display diagonal: 43.9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics P530. Operating system installed: Windows 7 Professional. Product colour: Black, Graphite

Design
Product type *
Mobile workstation
Product colour *
Black, Graphite
Form factor *
Clamshell
Market positioning
Beginner
Display
Display diagonal *
43.9 cm (17.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type
Full HD
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Xeon® E3 v5
Processor model *
E3-1535MV5
Processor cores
4
Processor threads
8
Processor boost frequency
3.8 GHz
Processor frequency *
2.9 GHz
System bus rate
8 GT/s
Processor cache
8 MB
Processor cache type
Smart Cache
Processor socket
BGA 1440
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Xeon E3-1500M v5
Processor codename
Skylake
Bus type
DMI3
Stepping
R0
Thermal Design Power (TDP)
45 W
Configurable TDP-down
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
3.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
ECC supported by processor
Yes
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory clock speed
2133 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x SO-DIMM
Maximum internal memory *
64 GB
Storage
Total storage capacity *
1.26 TB
Storage media *
HDD+SSD
Number of HDDs installed
1
HDD capacity
1 TB
HDD interface
SATA III
HDD speed
7200 RPM
HDD size
2.5"
Number of SSDs installed
1
SSD capacity
256 GB
SSD interface
PCI Express
SSD form factor
M.2
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card model *
NVIDIA® Quadro® M4000M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics P530
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
Maximum on-board graphics card memory
1.7 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x191D
Number of discrete graphics cards supported
1
Number of discrete graphics cards installed
1
Audio
Audio system
MaxxAudio
Number of built-in speakers
2
Speakers manufacturer
Waves
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
0.92 MP
Front camera resolution
1280 x 720 pixels
Video capturing speed
30 fps
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth
Yes
Bluetooth version
4.2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
Mini DisplayPorts quantity
1
DVI port
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
SmartCard slot
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel CM236
Keyboard
Pointing device
Touchpad
Keyboard language
Belgian
Numeric keypad *
Yes
Keyboard backlit
Yes
Full-size keyboard
Yes
Windows keys
Yes
Software
Operating system architecture
64-bit
Operating system language
Multilingual
Recovery operating system
Windows 10 Pro
Operating system installed *
Windows 7 Professional
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Smart Response Technology
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Intel® Small Business Advantage (Intel® SBA)
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 x 28 mm
Supported instruction sets
SSE4.1, SSE4.2, AVX 2.0
Processor code
SR2FM
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
14 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Smart Response Technology version
1.00
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel TSX-NI version
1.00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
89610
Conflict-Free processor
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
240 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
AC adapter output current
12.31 A
AC adapter output voltage
19.5 V
Security
Cable lock slot
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-40 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 95%
Non-operating altitude
0 - 10668 m
Operating shock
140 G
Non-operating shock
163 G
Operating vibration
0.66 G
Non-operating vibration
1.3 G
Weight & dimensions
Width
417 mm
Depth
281.4 mm
Height (front)
2.85 cm
Height (rear)
3.45 cm
Weight *
3.42 kg
Packaging content
Manual
Yes
Power cord included
Yes
Other features
AC adapter included
Yes
Maximum internal memory (64-bit)
64 GB
Intel segment tagging
Professional
Source Testseek summary Average rating
Reviews
Updated:
2018-04-06 03:11:45
Uk has collected 19 expert reviews for DELL Precision 7710 Intel® Xeon® E3 v5 E3-1535MV5 Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® Quadro® M4000M Wi-Fi 5 (802.11ac) Windows 7 Professional Black, Graphite and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
devontechsupport.com
Updated:
2018-04-06 03:11:45
Hardware vendors have annual refresh cycles, both for consumer and professional products. While that's a fairly easy exercise for the former, trying to innovate too much with a niche professional audience can backfire – and sometimes badly.Dell somehow to...
Bottom line The Dell Precision 7710 is not a bad workstation but then it is not a head-turning effort either. The competition is fierce even at this end of the market with existing (Lenovo and HP) and new (MSI) challengers so Dell engineers better be watching their b...
0%
techradar.com
Updated:
2018-04-06 03:11:45
Hardware vendors have annual refresh cycles, both for consumer and professional products. While that's a fairly easy exercise for the former, trying to innovate too much with a niche professional audience can backfire – and sometimes badly.Dell somehow to...
Good A powerful performer, Good connectivity options, Plentiful battery life...
Bad Mystifyingly small keyboard, No option for HDDs in RAID, Heftier than we'd ideally like...
Bottom line This is a solid workstation and a good performer, but we can't help but feel Dell could have done more with this notebook...
0%
techradar.com/au/
Updated:
2018-04-06 03:11:45
Hardware vendors have annual refresh cycles, both for consumer and professional products. While that's a fairly easy exercise for the former, trying to innovate too much with a niche professional audience can backfire – and sometimes badly.Dell somehow...
Good A powerful performer, Good connectivity options, Plentiful battery life...
Bad Mystifyingly small keyboard, No option for HDDs in RAID, Heftier than we'd ideally like...
Bottom line This is a solid workstation and a good performer, but we can't help but feel Dell could have done more with this notebook...
0%
topnewreview.com
Updated:
2018-04-06 03:11:45
Dell took the risk and completely revisited its 17-inch workstation. Read our Dell Precision 7710Although we feel it didn't push the envelope as far as it could – it could learn from the XPS series – this shoo-in replacement for the M6800 sticks to...
80%
notebookcheck.net
Updated:
2018-04-06 03:11:45
High performer. Dell has recently completely revised its big mobile 17-inch workstation, which brings many innovations in the new model year. Apart from a new chassis, especially new interfaces, processors, graphics chips, and displays offer a significant...
Good very good case, very good display, high system performance, very good upgrade options, many configuration options, system noise during low load, heat development, battery life, input devices...
Bad notable bleeding and relatively uneven brightness distribution, flickering at low brightness to level 4, reduced graphics performance when CPU under full load, "only" three storage drives can be integrated, modest connectivity...
Bottom line Dell Precision 7710A very good mobile workstation. with small weaknesses in detail.Dell's Precision 7710 was fundamentally revised and made up-to-date in many important aspects.The user gets a mobile workstation with very good performance, easy mainte...
88%
Brand Image Product code Product Stock Price from
DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite DELL Precision 7710 Intel® Core™ i7 i7-6820HQ Mobile workstation 43.9 cm (17.3") Full HD 16 GB DDR4-SDRAM 256 GB SSD NVIDIA® Quadro® M4000M Windows 7 Professional Black, Graphite
(show image)
2WHJ9 7710