location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Carrier Sheet 5 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Carrier Sheet 5 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B12B819051
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946552033 show
Category:
Accessories used with a scanner such as cases, document pads, carrier sheets etc.
Scanner Accessories Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:16:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Carrier Sheet 5 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carrier sheet
  • - Brand compatibility: Epson
  • - White
  • - Country of origin: Indonesia
  • - 1 pc(s)
Long product name Epson Carrier Sheet 5 sheets :
The long product name of Epson Carrier Sheet 5 sheets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Carrier Sheet 5 sheets
More>>>
Short summary description Epson Carrier Sheet 5 sheets:
This short summary of the Epson Carrier Sheet 5 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Carrier Sheet 5 sheets, Carrier sheet, Epson, ES-400, ES-500, DS-530, White, Indonesia, 1 pc(s)

Long summary description Epson Carrier Sheet 5 sheets:
This is an auto-generated long summary of Epson Carrier Sheet 5 sheets based on the first three specs of the first five spec groups.

Epson Carrier Sheet 5 sheets. Type: Carrier sheet, Brand compatibility: Epson, Compatibility: ES-400, ES-500, DS-530. Quantity per pack: 1 pc(s), Package width: 4 mm, Package depth: 350 mm. Products per pallet: 900 pc(s), Pallet gross length: 120 cm, Pallet gross width: 80 cm

Features
Type *
Carrier sheet
Brand compatibility *
Epson
Compatibility *
ES-400, ES-500, DS-530
Product colour
White
Country of origin
Indonesia
Packaging data
Quantity per pack *
1 pc(s)
Package width
4 mm
Package depth
350 mm
Package height
229 mm
Package weight
0.24 g
Logistics data
Products per pallet
900 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
18 cm
Products per master (outer) case
10 pc(s)
Products per pallet layer
200 pc(s)
Products per pallet layer (UK)
400 pc(s)
Products per pallet (UK)
1200 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
18 cm
Brand Image Product code Product Stock Price from
Epson Flatbed Scanner Dock Epson Flatbed Scanner Dock
(show image)
B12B819011 Flatbed Scanner Dock 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 7 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
España 1 distributor(s)
United States 1 distributor(s)