location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Logitech Quickcam Cordless webcam 640 x 480 pixels USB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech Check ‘Logitech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Quickcam Cordless
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
961144-0914
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Logitech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Logitech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100003
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:02:46
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech Quickcam Cordless webcam 640 x 480 pixels USB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 640 x 480 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB
Warranty: 2 years
Long product name Logitech Quickcam Cordless webcam 640 x 480 pixels USB :
The long product name of Logitech Quickcam Cordless webcam 640 x 480 pixels USB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Logitech QuickCam Cordless
More>>>
Logitech Quickcam Cordless webcam 640 x 480 pixels USB:
The official description of Logitech Quickcam Cordless webcam 640 x 480 pixels USB as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Share the best moments of a party, family dinner, client presentation, anything... thanks to the Logitech QuickCam Cordless. It combines the power of video and the convenience of cordless to let you quickly and easily share more of your life without being tied to your PC. Add live video to your favourite instant messenger, conduct video calls and conferences, send video emails, capture still images and say what's on your mind thanks to the built-in microphone... anywhere within 20 metres of your PC!

Capture photos, video and sound with cordless freedom... up to a 20-metre range
Create movies like a pro with studio-quality editing software
Add live video to Yahoo! Messenger & MSN® Messenger with integrated software

Short summary description Logitech Quickcam Cordless webcam 640 x 480 pixels USB:
This short summary of the Logitech Quickcam Cordless webcam 640 x 480 pixels USB data-sheet is auto-generated and uses the product title and the first six key specs.

Logitech Quickcam Cordless, 640 x 480 pixels, 30 fps, USB, CMOS, 200 MB

Long summary description Logitech Quickcam Cordless webcam 640 x 480 pixels USB:
This is an auto-generated long summary of Logitech Quickcam Cordless webcam 640 x 480 pixels USB based on the first three specs of the first five spec groups.

Logitech Quickcam Cordless. Maximum video resolution: 640 x 480 pixels, Maximum frame rate: 30 fps. Interface: USB, Sensor type: CMOS. Minimum storage drive space: 200 MB

Performance
Maximum video resolution *
640 x 480 pixels
Maximum frame rate
30 fps
Design
Built-in microphone *
Yes
Design
Interface *
USB
Sensor type
CMOS
Other features
Minimum storage drive space
200 MB
Colour
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:11:08
Uk has collected 2 expert reviews for Logitech Quickcam Cordless webcam 640 x 480 pixels USB but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
Tweak3d.net
Updated:
2017-03-01 10:11:08
Logitech is one of the largest manufacturers of PC input devices around today. It seems to have a fanatic commitment to design products each year that eclipse the previous years offering. That being said, the Quikcam Cordless isnt a new version of la...
0%
v3.co.uk
Updated:
2017-03-01 10:11:08
Create your own Big Brother show with this wireless webcam.
0%
Brand Image Product code Product Stock Price from
Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black Logitech QuickCam Sphere webcam 1.3 MP 640 x 480 pixels Black
(show image)
961310-0914 QuickCam Sphere 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)