HP logo

HP HD2300 webcam 1280 x 720 pixels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125182
Info modified on:
11 Jun 2019, 12:12:54
Long product name HP HD2300 webcam 1280 x 720 pixels Black:

720P, WEBCAM HD 2300, 55 gr

HP HD2300 webcam 1280 x 720 pixels Black:

Instantly connect and communicate with the user-friendly HP Webcam HD 2300. Video calling is compatible with most of the popular calling services. The widescreen 720P HD improves image quality. 1-click upload to social networking makes sharing easy.
- 1-click upload to Facebook makes it easy to share
- Versatile clip mounts anywhere. 360° pan & 30° tilt adjusts to your needs
- Directional mic cuts background noise

The HP Webcam HD 2300 works with most major video calling services. 1-click upload to Facebook makes it easy to share.(1,2) Plus, a quick-launch button grants fast access to important tasks.
Clean lines. Streamlined shape. Light and ultra-compact size. The HP Webcam HD 2300 is small, space-saving and adds fun to any environment.
Image-enhancing 720P 16x9 widescreen HD highlights the HP Webcam HD 2300. Versatile clip mounts anywhere. 360° pan & 30° tilt adjusts to your needs. Directional mic cuts background noise.

Short summary description HP HD2300 webcam 1280 x 720 pixels Black:

HP HD2300, 1280 x 720 pixels, 30 fps, Black, Clip/Stand, 360 °/sec, 30 °/sec

Long summary description HP HD2300 webcam 1280 x 720 pixels Black:

HP HD2300. Maximum video resolution: 1280 x 720 pixels, Maximum frame rate: 30 fps. Product colour: Black, Mounting type: Clip/Stand, Pan speed: 360 °/sec. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 69.2 mm, Depth: 43 mm, Height: 47.5 mm. Package width: 122 mm, Package depth: 152 mm, Package height: 60 mm

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.