location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 32A Original 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CF232A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894797483 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 705847
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 11:09:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 32A Original 1 pc(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Be confident you’re getting more. Original HP imaging drums with JetIntelligence deliver more pages than ever before.[1] Easily track remaining pages to help ensure you get the value you paid for.[2]
  • - Print with the speed and quality your HP LaserJet Pro was built to deliver. Original HP Toner cartridges with JetIntelligence are engineered to perform with your HP printer or MFP. Get consistent, professional quality and avoid reprints.
  • - Help protect your business against counterfeits with exclusive anti-fraud technology. Manage costs with innovative technology that helps you maintain quality standards for your HP LaserJet Pro printers and MFPs.
  • - Get thousands of pages from your HP LaserJet Pro printer or MFP. Count on consistent, impressive quality and performance using Original HP imaging drums with JetIntelligence – designed to help protect your investment and help your printer work its best.
Warranty: HP's Premium Protection Warranty. This HP product is warranted to be free from defects in materials and workmanship.
Long product name HP 32A Original 1 pc(s) :
The long product name of HP 32A Original 1 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32A Original LaserJet Imaging Drum
More>>>
HP 32A Original 1 pc(s):
The official description of HP 32A Original 1 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for printing more professional-quality documents than ever before[1] and providing consistent results with anti-fraud technology.
Avoid costly reprints and count on Original HP imaging drums with JetIntelligence to deliver high quality pages. Innovative anti‑fraud technology provides outstanding performance and HP quality.

Short summary description HP 32A Original 1 pc(s):
This short summary of the HP 32A Original 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

HP 32A, Original, HP, HP 32 toner cartridges work with: HP LaserJet Pro M118, M148, M203, M227, 1 pc(s), 23000 pages, Laser printing

Long summary description HP 32A Original 1 pc(s):
This is an auto-generated long summary of HP 32A Original 1 pc(s) based on the first three specs of the first five spec groups.

HP 32A. Type: Original, Brand compatibility: HP, Compatibility: HP 32 toner cartridges work with: HP LaserJet Pro M118, M148, M203, M227. Width: 365 mm, Depth: 97 mm, Height: 102 mm. Pallet gross width: 96.1 cm, Pallet gross length: 110 cm, Pallet gross height: 126.6 cm. Pallet weight (EU): 117.3 g. Pallet dimensions (W x D x H): 1100 x 961 x 1266 mm, Pallet dimensions (W x D x H) (imperial): 1099.8 x 960.1 x 1264.9 mm (43.3 x 37.8 x 49.8"), Pallet size (EU): 1100 x 763 x 169 mm

Designed to work the first time, every time
Designed to work the first time, every time

Be assured that Original HP Cartridges will consistently deliver quality results and premium performance.[5]

Quality prints you can take pride in
Quality prints you can take pride in

Experience premium print quality with Original HP Cartridges designed for vibrant colour, crisp text, and rich blacks for big impact.

The environmental choice.
The environmental choice.

Print with confidence – Original HP Cartridges designed with the planet in mind for easy recycling and less waste.[6]

Better together. Better results.
Better together. Better results.

Original HP Cartridges are the only cartridges precisely developed with HP printers for reliable quality, results, and consistent performance.

Full of value – optional high-yield cartridges available
Full of value – optional high-yield cartridges available

Print over 2x more pages than standard cartridges, using optional Original HP high-yield toner cartridges.[2]

Dependably track toner levels
Dependably track toner levels

Track remaining pages with print gauge technology that helps ensure you get the prints you paid for.[7]

More pages than ever before
More pages than ever before

Original HP imaging drums with JetIntelligence deliver more pages than ever before.[1]

Print fast without sacrificing quality
Print fast without sacrificing quality

Print consistent, professional documents and avoid costly reprints, with imaging drums engineered to perform with your HP printer or MFP.

Help protect against counterfeits
Help protect against counterfeits

Don’t be fooled by alternatives that attempt to mimic Original HP. Innovative anti-fraud technology helps identify whether a drum is Original HP, used, or counterfeit to help ensure you’re getting the authentic HP quality you paid for.

HP quality print after print
HP quality print after print

Count on consistent, professional-quality results. Original HP imaging drums with JetIntelligence are precisely tuned to match the powerful performance of your HP printer or MFP.

Sharp black text
Sharp black text

Help your HP printer work its best with precision black toner – engineered to deliver consistent placement of toner particles and produce sharp text, bold blacks, and crisp graphics.

Start printing quickly and easily
Start printing quickly and easily

No delays – replace your drums quickly with easy-open packaging.

Features
Print technology
Laser printing
Printing colours
Black
Compatibility *
HP 32 toner cartridges work with: HP LaserJet Pro M118, M148, M203, M227
Type *
Original
Brand compatibility *
HP
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
23000 pages
OEM code
CF232A
Product colour
Black
Operational conditions
Operating temperature (T-T)
15 - 32.5 °C
Storage temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
0 - 95%
Technical details
Box contents
Imaging drum; Recycling guide
Weight & dimensions
Width
365 mm
Depth
97 mm
Height
102 mm
Weight
200 g
Package width
365 mm
Weight & dimensions
Package depth
97 mm
Package height
102 mm
Package weight
420 g
Logistics data
Harmonized System (HS) code
84439990
Pallet gross width
96.1 cm
Pallet gross length
110 cm
Pallet gross height
126.6 cm
Pallet gross weight
154.8 g
Master (outer) cases per pallet
319 pc(s)
Master (outer) cases per pallet layer
29 pc(s)
Layers per pallet
11 pc(s)
Products per pallet
319 pc(s)
Products per pallet (EU)
230 pc(s)
Other features
Pallet dimensions (W x D x H)
1100 x 961 x 1266 mm
Pallet dimensions (W x D x H) (imperial)
1099.8 x 960.1 x 1264.9 mm (43.3 x 37.8 x 49.8")
Pallet size (EU)
1100 x 763 x 169 mm
Pallet weight (imperial)
154.4 kg (340.5 lbs)
Pallet weight (EU)
117.3 g
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 9 distributor(s)
Deutschland 2 distributor(s)
Polska 2 distributor(s)
United States 3 distributor(s)
Suomi 3 distributor(s)
Australia 6 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
México 2 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 3 distributor(s)
Portugal 2 distributor(s)
Singapore 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
Disclaimer HP 32A Original 1 pc(s):
Disclaimer

[1] LaserJet Original Toner cartridges with JetIntelligence released after 2015. Highest capacity cartridges compared to predecessor highest capacity toner cartridges. For more information, see www.hp.com/go/learnaboutsupplies.
[2] As compared with cartridge gauges for HP predecessor products.
[3] Approximate average yield based on ISO/IEC 19752. Actual yield varies considerably based on content of printed pages and other factors. For details see www.hp.com/go/learnaboutsupplies.
[4] Programme availability varies. For more information, visit www.hp.com/recycle.
[5] See www.hp.com/go/suppliesclaims.
[6] HP Planet Partners Program availability varies. For details, see www.hp.com/recycle. On recycled materials in cartridges, see www.hp.com/go/recycledcontent.
[7] HP Planet Partners program availability varies. For more information, visit www.hp.com/recycle.