location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Easy Clear 6000
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1764
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646056502
Category:
Device to pump water from one place to another, used to drain flood water, clean ponds and pools or stop building foundations from becoming submerged.
Water Pumps Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24125
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2023 15:05:11
The date of the most recent change of this product data-sheet in Icecat.
Hozelock 1764 user manual (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - In-well pump Proper use: Water-supply
  • - 1700 l/h
  • - Power source type: AC 40 W
  • - Cable length: 10 m
  • - Black
Long product name Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h :
The long product name of Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1700 L/h, Max. 6000 L, 1.6 m max.fountain height, 40 W, 230 V, 10 m cable
More>>>
Short summary description Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h:
This short summary of the Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Easy Clear 6000, In-well pump, 40 W, AC, 1700 l/h, Black

Long summary description Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h:
This is an auto-generated long summary of Hozelock Easy Clear 6000 40 W In-well pump 1700 l/h based on the first three specs of the first five spec groups.

Hozelock Easy Clear 6000. Type: In-well pump, Proper use: Water-supply, Product colour: Black. Flow rate: 1700 l/h. Power: 40 W, Power source type: AC, AC input voltage: 230 V. Weight: 4.3 kg. Cable length: 10 m

Brand Image Product code Product Stock Price from
Hozelock

Hozelock EasyClear 9000 55 W In-well pump 2850 l/h
(show image)
1768 EasyClear 9000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock EasyClear 7500 43 W In-well pump 1700 l/h
(show image)
1766 EasyClear 7500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock EasyClear 4500 28 W In-well pump 1260 l/h
(show image)
1762 EasyClear 4500 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock EasyClear
(show image)
1760 EasyClear 0.00
(excl. VAT)
0 (incl. VAT)