Goobay logo

Goobay 70351 VGA cable 2 m VGA (D-Sub) Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12194
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
10 years
Long product name Goobay 70351 VGA cable 2 m VGA (D-Sub) Grey:

VGA - VGA, 75 Ω, 2 m

Short summary description Goobay 70351 VGA cable 2 m VGA (D-Sub) Grey:

Goobay 70351, 2 m, VGA (D-Sub), VGA (D-Sub), Male, Male, Grey

Long summary description Goobay 70351 VGA cable 2 m VGA (D-Sub) Grey:

Goobay 70351. Cable length: 2 m, Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Cable diameter: 8 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.