For Brother DCP-7020, HL-2030, 12000 pages
Proven Performance and Quality - Significant Cost Savings
V7 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.
After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.
By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.
- Built to OEM specifications - with yield of up to 12000 pages
- Replacement for OEM cartridge part number DR2000
- Fits printer models DCP-7020,HL-2030,HL-2040,HL-2070 N,MFC-7220,MFC-7225 N,MFC-7420,MFC-7820,MFC-7820 N
- Environmentally friendly while easy on the budget without sacrificing quality!
- 1 Year Manufacturer's warranty
V7 Drum for select Brother printers - Replaces DR2000, Brother, DCP-7020,HL-2030,HL-2040,HL-2070 N,MFC-7220,MFC-7225 N,MFC-7420,MFC-7820,MFC-7820 N, 1 pc(s), 12000 pages, Laser printing, DR2000
V7 Drum for select Brother printers - Replaces DR2000. Brand compatibility: Brother, Compatibility: DCP-7020,HL-2030,HL-2040,HL-2070 N,MFC-7220,MFC-7225 N,MFC-7420,MFC-7820,MFC-7820 N, Quantity per pack: 1 pc(s)