location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

V7 Toner for select Brother printers - Replaces TN326C

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
V7 Check ‘V7’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toner for select Brother printers - Replaces TN326C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7-TN326C-OV7
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0662919092493 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘V7’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by V7: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64781
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Feb 2023 15:41:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points V7 Toner for select Brother printers - Replaces TN326C
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Printing colours: Cyan
  • - Colour toner page yield: 3500 pages
  • - Laser printing
  • - 1 pc(s)
Warranty: 1 year
Long product name V7 Toner for select Brother printers - Replaces TN326C :
The long product name of V7 Toner for select Brother printers - Replaces TN326C. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

For Brother DCP-L 8400 CDN, DCP-L 8450 CDW, 3500 pages, cyan
More>>>
V7 Toner for select Brother printers - Replaces TN326C:
The official description of V7 Toner for select Brother printers - Replaces TN326C as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Proven Performance and Quality - Significant Cost Savings
V7 cartridges are backed by over 40 years of high-performance manufacturing experience from ISO 9000 / ISO 14001 certified state-of-the-art facilities. toners and key components are carefully selected, matched and verified for optimal system performance before a design is released to production.

After final assembly, every cartridge is tested in equipment like yours prior to packaging. High-strength cartons with protective inserts ensure a safe arrival from our warehouse to your delivery location. Each box contains easy-to-follow illustrated installation instructions.

By using our replacement toner cartridges, you are also helping to protect the environment by keeping reusable, non-biodegradable materials out of landfills.

- Built to OEM specifications - with yield of up to 3500 pages
- Replacement for OEM cartridge part number TN326C
- Fits printer models DCP-L 8400 CDN,DCP-L 8450 CDW,HL-L 8250 CDN,HL-L 8350 CDW,MFC-L 8650 CDW,MFC-L 8850 CDW
- Environmentally friendly while easy on the budget without sacrificing quality!
- 1 Year Manufacturer's warranty

Short summary description V7 Toner for select Brother printers - Replaces TN326C:
This short summary of the V7 Toner for select Brother printers - Replaces TN326C data-sheet is auto-generated and uses the product title and the first six key specs.

V7 Toner for select Brother printers - Replaces TN326C, 3500 pages, Cyan, 1 pc(s)

Long summary description V7 Toner for select Brother printers - Replaces TN326C:
This is an auto-generated long summary of V7 Toner for select Brother printers - Replaces TN326C based on the first three specs of the first five spec groups.

V7 Toner for select Brother printers - Replaces TN326C. Colour toner page yield: 3500 pages, Printing colours: Cyan, Quantity per pack: 1 pc(s)

Features
Compatibility *
DCP-L 8400 CDN, DCP-L 8450 CDW, HL-L 8250 CDN, HL-L 8350 CDW, MFC-L 8650 CDW, MFC-L 8850 CDW
Quantity per pack *
1 pc(s)
Colour toner page yield *
3500 pages
Printing colours *
Cyan
Brand compatibility *
Brother
Features
OEM code
TN326C
Product colour
Black
Certification
WEEE
Weight & dimensions
Package type
Box
Other features
Print technology
Laser printing
Country Distributor
Italia 1 distributor(s)