location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Jetdirect 170x print server Ethernet LAN Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Jetdirect
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
170x
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
170x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J3258B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0088698925478 show
Category:
Connect one or more printers directly to your Local Area Network and share it/them with all the computers on your network, using one of these print servers.
Print Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76864
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:56
The date of the most recent change of this product data-sheet in Icecat.
certification (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Jetdirect 170x print server Ethernet LAN Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ethernet LAN IEEE 802.3
  • - TCP/IP, DLC/LLC, IPX/SPX, NDS, Bindery, NDPS, NCP, IP Direct Mode, FTP Printing, Telnet, SLP, IGMP, BOOTP/DHCP, WINS, HTTP
  • - Ethernet LAN (RJ-45) ports: 1
  • - Grey
Warranty: 1 year return to HP
Long product name HPE Jetdirect 170x print server Ethernet LAN Grey :
The long product name of HPE Jetdirect 170x print server Ethernet LAN Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jetdirect 170x external print server (parallel/10BT)
More>>>
Short summary description HPE Jetdirect 170x print server Ethernet LAN Grey:
This short summary of the HPE Jetdirect 170x print server Ethernet LAN Grey data-sheet is auto-generated and uses the product title and the first six key specs.

HPE Jetdirect 170x, Grey, Ethernet LAN, IEEE 802.3, 10 Mbit/s, TCP/IP, DLC/LLC, IPX/SPX, NDS, Bindery, NDPS, NCP, IP Direct Mode, FTP Printing, Telnet, SLP,..., SNMP

Long summary description HPE Jetdirect 170x print server Ethernet LAN Grey:
This is an auto-generated long summary of HPE Jetdirect 170x print server Ethernet LAN Grey based on the first three specs of the first five spec groups.

HPE Jetdirect 170x. Product colour: Grey. Network connection type: Ethernet LAN, Networking standards: IEEE 802.3, Ethernet LAN data rates: 10 Mbit/s. Supported network protocols: TCP/IP, DLC/LLC, IPX/SPX, NDS, Bindery, NDPS, NCP, IP Direct Mode, FTP Printing, Telnet, SLP,..., Management protocols: SNMP. AC input voltage: 110-120 V, AC input frequency: 60 Hz. Width: 279.4 mm, Depth: 160 mm, Height: 114.3 mm

Country Distributor
United Kingdom 1 distributor(s)