location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 60m Metal Cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
60m Metal Cart
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2437
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646052269
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15759
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:40:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock 60m Metal Cart
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Made from high quality zinc plated steel durable and rust proof
  • - Soft-grip telescopic towing handle for comfort
  • - Extra-long winding handle for easy rewinding
  • - Towing handle can be fully retracted to allow storage in a shed
Warranty: 5 years
Long product name Hozelock 60m Metal Cart :
The long product name of Hozelock 60m Metal Cart. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

60m Metal Cart
More>>>
Short summary description Hozelock 60m Metal Cart:
This short summary of the Hozelock 60m Metal Cart data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 60m Metal Cart, Cart reel, Manual, Functional, Grey, Aluminium, PVC, Freestanding

Long summary description Hozelock 60m Metal Cart:
This is an auto-generated long summary of Hozelock 60m Metal Cart based on the first three specs of the first five spec groups.

Hozelock 60m Metal Cart. Product type: Cart reel, Hose reeling type: Manual, Product design: Functional. Package width: 460 mm, Package depth: 360 mm, Package height: 505 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Auto Reel 25m Wall-mounted reel Automatic Grey
(show image)
2385 7600 Auto Reel 25m 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 90m Assembled Metal Hose Cart
(show image)
2460 90m Assembled Metal Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 90m Assembled Hose Cart
(show image)
2448 90m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Assembled Hose Cart
(show image)
2440 60m Assembled Hose Cart 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2489P9012 garden hose reel Cart reel Manual Green
(show image)
2489P9012 2489P9012 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Metal Cart with 30m Hose
(show image)
2436R0000 60m Metal Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Grey
(show image)
2425PINK Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pico Reel Box reel Manual Purple, Grey
(show image)
2425P6720 Pico Reel 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 45m Capacity Assembled Hose Reel with 25m Hose
(show image)
2431 45m Capacity Assembled Hose Reel with 25m Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 60m Assembled Hose Cart with 30m Hose
(show image)
2442 60m Assembled Hose Cart with 30m Hose 0.00
(excl. VAT)
0 (incl. VAT)