Hozelock Pressure Regulator

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15402
Info modified on:
07 Nov 2019, 09:31:37
Bullet Points Hozelock Pressure Regulator:
  • - Can be used in conjunction with Automatic Watering controllers
  • - Includes connectors for both 13mm & 4mm hose
  • - Includes accessory adaptor allowing you to fit the Pressure Regulator onto a hose connector
  • - Fits both 1/2” (G1/2) and 3/4” (G3/4) BSP taps
Warranty:
2 years
Long product name Hozelock Pressure Regulator:

Pressure Regulator

Short summary description Hozelock Pressure Regulator:

Hozelock Pressure Regulator, Tap connector, 3/4", Female/Female, PVC, Black, Grey, Yellow

Long summary description Hozelock Pressure Regulator:

Hozelock Pressure Regulator. Quantity per pack: 1 pc(s). Package width: 120 mm, Package depth: 50 mm, Package height: 200 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.