Hozelock Floating Ice Preventer

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24234
Info modified on:
12 Jul 2019, 11:40:07
Bullet Points Hozelock Floating Ice Preventer:
  • - Protects your pond from completely freezing over
  • - Prevents the build up of toxic gases
  • - Made from high quality materials for great durability
Long product name Hozelock Floating Ice Preventer:

Floating Ice Preventer

Short summary description Hozelock Floating Ice Preventer:

Hozelock Floating Ice Preventer, Ice preventer, White, Polyfoam, Above ground, 291 mm, 60 mm

Long summary description Hozelock Floating Ice Preventer:

Hozelock Floating Ice Preventer. Product type: Ice preventer, Product colour: White, Material: Polyfoam. Package width: 291 mm, Package depth: 60 mm, Package height: 330 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.