Hozelock Flowmax 3-Way Tap Connector

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
36959
Info modified on:
12 Oct 2021, 17:23:40
Bullet Points Hozelock Flowmax 3-Way Tap Connector:
  • - Connects directly to most garden taps and is supplied with 21mm (1/2” BSP) 26.5mm (3/4” BSP) or 33.3mm (1” BSP) adaptors
  • - Ideal for use with automatic watering systems controllers can be screwed directly underneath the tap
Long product name Hozelock Flowmax 3-Way Tap Connector:

Flowmax 3-Way Tap Connector

Short summary description Hozelock Flowmax 3-Way Tap Connector:

Hozelock Flowmax 3-Way Tap Connector, Tap connector, Male/Female, PVC, Grey, Red, Yellow

Long summary description Hozelock Flowmax 3-Way Tap Connector:

Hozelock Flowmax 3-Way Tap Connector. Quantity per pack: 1 pc(s). Package width: 210 mm, Package depth: 80 mm, Package height: 195 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.