location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Bioforce Filter Kits

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bioforce Filter Kits
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1402
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646055185
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25595
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name Hozelock Bioforce Filter Kits :
The long product name of Hozelock Bioforce Filter Kits. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

515 x 420 x 495 mm, 11871 g, PVC / metal, 12000 L
More>>>
Short summary description Hozelock Bioforce Filter Kits:
This short summary of the Hozelock Bioforce Filter Kits data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Bioforce Filter Kits, Water filter, Black, Metal, PVC, Below ground, 2 cm, 3.2 cm

Long summary description Hozelock Bioforce Filter Kits:
This is an auto-generated long summary of Hozelock Bioforce Filter Kits based on the first three specs of the first five spec groups.

Hozelock Bioforce Filter Kits. Product type: Water filter, Product colour: Black, Material: Metal, PVC. Ultraviolet clarifier power: 18 W. Package width: 515 mm, Package depth: 420 mm, Package height: 495 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Bioforce Filter Kit 6000
(show image)
1400 Bioforce Filter Kit 6000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce 9000 garden pond/fountain accessory Water filter
(show image)
1351 Bioforce 9000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce
(show image)
1350 Bioforce 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce Filter Kits
(show image)
1401 Bioforce Filter Kits 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce Filter Kits
(show image)
1403 Bioforce Filter Kits 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce Filter Kits
(show image)
1404 Bioforce Filter Kits 0.00
(excl. VAT)
0 (incl. VAT)