Hozelock Bioforce Filter Kits

Brand:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23822
Info modified on:
12 Oct 2021, 12:06:52
Warranty:
3 years
Long product name Hozelock Bioforce Filter Kits:

610 x 420 x 505 mm, 15279 g, PVC / metal, 28000 L

Short summary description Hozelock Bioforce Filter Kits:

Hozelock Bioforce Filter Kits, Water filter, Black, Metal, PVC, Below ground, 2 cm, 3.2 cm

Long summary description Hozelock Bioforce Filter Kits:

Hozelock Bioforce Filter Kits. Product type: Water filter, Product colour: Black, Material: Metal, PVC. Ultraviolet clarifier power: 36 W. Package width: 610 mm, Package depth: 420 mm, Package height: 505 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.