location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Pond Glove

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pond Glove
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1756
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646055260
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 08:33:50
The date of the most recent change of this product data-sheet in Icecat.
Long product name Hozelock Pond Glove :
The long product name of Hozelock Pond Glove. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210 x 60 x 380 mm, 396 g, Rubber
More>>>
Short summary description Hozelock Pond Glove:
This short summary of the Hozelock Pond Glove data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Pond Glove, Pond gloves, Blue, Rubber, 210 mm, 60 mm, 380 mm

Long summary description Hozelock Pond Glove:
This is an auto-generated long summary of Hozelock Pond Glove based on the first three specs of the first five spec groups.

Hozelock Pond Glove. Product type: Pond gloves, Product colour: Blue, Material: Rubber. Package width: 210 mm, Package depth: 60 mm, Package height: 380 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Pond Vac Basket
(show image)
1753 Pond Vac Basket 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce Revolution 18000 garden pond/fountain accessory Water filter
(show image)
1353 Bioforce Revolution 18000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce Revolution
(show image)
1352 Bioforce Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce 9000 garden pond/fountain accessory Water filter
(show image)
1351 Bioforce 9000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce
(show image)
1350 Bioforce 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Bioforce Revolution
(show image)
1354 Bioforce Revolution 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Blanket Weed Brush
(show image)
1755 Blanket Weed Brush 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Pond Grabber
(show image)
1754 Pond Grabber 0.00
(excl. VAT)
0 (incl. VAT)