location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latitude E5400
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5400-E111NLUS
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™2 Duo 2 GHz
  • - 35.8 cm (14.1") 1440 x 900 pixels Matt 16:10
  • - 2 GB DDR2-SDRAM 800 MHz 2 x 1 GB
  • - 160 GB DVD±RW
  • - Intel® GMA 4500MHD
  • - Bluetooth 2.1+EDR
  • - 90 W
  • - Windows Vista Business
Long product name DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black :
The long product name of DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latitude E5400 2.0GHz T7250, 2GB DDR2, 160GB SATA 5400, 14.1" WXGA (1440x900), Intel® GMA 4500MHD, DVD±RW
More>>>
DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:
The official description of DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Inspired Design
The Latitude E5400 is designed not just to survive a long day on the job, but to provide the flexibility mobile users demand. Enjoy a highly adaptable and innovative family of docks and peripherals, designed to shift easily between desktop and on-the-go computing.

Total Control of Ownership
The ultimate team player, the Latitude E5400 can be managed virtually anywhere in the world by a single IT professional. Image and systems management tools like Dell ImageDirect and Dell Client Manager also help simplify systems management and free up IT resources.

Peace of Mind
Sleep easy knowing that Dell Latitude laptops—and your company’s data—are secure and protected anywhere in the world. Dell ProSupport Mobility Services6 can help protect IT assets and ensure your data is yours and yours alone.

- Dell Mobile Asset Protection Services can help maximize uptime while protecting your investment with Extended Battery Service as well as Laptop Tracking & Recovery.
- Dell Mobile Data Protection Services include Remote Data Delete, Hard Drive Data Recovery and Certified Data Destruction services. With these optional services, Dell can remotely delete your sensitive data, prevent potential loss of valuable data, certify destruction of data or recover data from a failed hard drive without a backup.


Stay Productive Longer
Work a full day free from power outlets with the Latitude E5400 9-cell battery and Dell ControlPointTM software. Manage your power settings to achieve up to 6 hours of battery life; giving you the power you need to stay productive.

Short summary description DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:
This short summary of the DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Latitude E5400, Intel® Core™2 Duo, 2 GHz, 35.8 cm (14.1"), 1440 x 900 pixels, 2 GB, 160 GB

Long summary description DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black:
This is an auto-generated long summary of DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black based on the first three specs of the first five spec groups.

DELL Latitude E5400. Processor family: Intel® Core™2 Duo, Processor frequency: 2 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 160 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows Vista Business. Product colour: Black. Weight: 2.54 kg

Design
Product colour *
Black
Display
Display diagonal *
35.8 cm (14.1")
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
2 GB
Internal memory type
DDR2-SDRAM
Memory clock speed
800 MHz
Memory layout (slots x size)
2 x 1 GB
Maximum internal memory *
4 GB
Storage
Total storage capacity *
160 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD±RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
Intel® GMA 4500MHD
Discrete graphics card *
Yes
Maximum graphics card memory
0.256 GB
Audio
Number of built-in speakers
2
Audio system direct 3D sound
No
Camera
Front camera
No
Network
Networking features
10/100/1000
Networking type
Gigabit Ethernet
Bluetooth
Yes
Network
Bluetooth version
2.1+EDR
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
DVI port
No
VGA (D-Sub) ports quantity
1
Firewire (IEEE 1394) ports
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Keyboard
Pointing device
Touchpad + Scroll zone
Keyboard layout
QWERTY
Software
Operating system installed *
Windows Vista Business
Battery
Number of battery cells
6
Power
AC adapter power
90 W
Security
Password protection type
BIOS
Weight & dimensions
Width
338 mm
Depth
244 mm
Height
37 mm
Weight *
2.54 kg
Other features
Wireless technology
WLAN 802.11g/n
Infrared data port
No
Type
PC
TV-in port
No
HDD user password
Yes
Internal modem
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-24 01:32:18
Uk has collected 11 expert reviews for DELL Latitude E5400 Intel® Core™2 Duo 35.8 cm (14.1") 2 GB DDR2-SDRAM 160 GB Intel® GMA 4500MHD Windows Vista Business Black and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techadvisor.co.uk
Updated:
2014-05-24 01:32:18
Product Code: P8400 With the new Dell Latitude E5400, Dell has carved out an impressive laptop for your business needs. It hits a sweet spot with regards to solid build quality, the right combination of features, performance, and price tag. First of...
Bottom line For a 14-inch laptop, the Dell Latitude E5400 weighs 2.56kg and is well worthy of your choice for a business laptop. Jayesh Shinde...
80%
techradar.com
Updated:
2014-05-24 01:32:18
Dells Latitude range is aimed at corporate users, with the Latitude E5400 providing a good mix of features and value for money. The 14.1-inch screen offers detailed and crisp images, and although colours could be slightly more vivid, its also a brigh...
Good Great build and usability, Excellent value for money, Good connectivity...
Bad Not very portable, Could do with some more features for a business machine...
70%
pocket-lint.com
Updated:
2014-05-24 01:32:18
Dell’s Latitude E-series may not offer the most exciting laptops on the market, but they’re reliable, strong and great for small, medium and large businesses. The Latitude E5400 sits towards the lower end of the range, with plastics used instead of met...
Good Good value for money, outstanding keyboard, good screen and quality...
Bad Looks dull, bulky, lacks the high-end feel of more expensive machines...
Bottom line Offering robust build quality and an excellent keyboard, the Latitude E5400 is made for daily use, and is a comfortable work partner. Support for older peripherals also makes it a great choice for businessesKey specs3.5mm jack, Ethernet, ExpressCard 54...
80%
neowin.net
Updated:
2019-11-13 16:56:18
Dell's Latitude 5400 laptop isn't the sexiest PC around, coming in at 20.85mm thick and weighing in at 3.26 pounds. What it does do is get the job done. It comes with a 14-inch Full HD display, Whiskey Lake vPro processors, a solid keyboard, and more.More...
Bottom line The Dell Latitude 5400 is a great all-around laptop. It checks all of the right boxes. It's just not sexy. It's not super-thin, it's not super-light, it doesn't come in flashy colors, and no one is going to ask you what laptop you're using while you're wo...
90%
laptopmedia.com
Updated:
2019-11-13 16:56:18
Screenwise, you get basically three options – a 768p TN panel, a 1080p IPS panel and what would be the most expensive option – the 1080p IPS touchscreen display. Price-wise, the laptop starts at $823, but something more competitive, for example with the C...
Good Great performance from a ULV processor, I/O features everything you need + optional LTE connectivity, Build from carbon fiber, Optional IR face recognition and fingerprint reader, Monstrous battery life (for the 68Wh version), (Optional) IR face recogniti...
Bad Price gets realtively high with the more adequate configurations, Keycaps are on the smaller side...
Bottom line We were exceptionally happy with the Dell Latitude 5400. Usually, the 5000-series of the Latitude line up is one of the most refined and balanced, since they are not crazy expensive, but still, provide the best of everything. For starters, let's say that...
0%
Laptopmag.com
Updated:
2020-06-06 06:27:23
The Dell Latitude 5400 Chromebook is not for a "fancy pants" laptop user who prefers superfluous bells and whistles. This business-oriented Chromebook, reviewed at $1,936 (currently on sale for a sweet $1,259), targets down-to-earth worker bees seeking a...
Good Great battery life, Durable, environmentally friendly design, Powerful performance, Clicky, comfortable keyboard...
Bad So-so audio, Dim and dull display, Expensive...
Bottom line The Dell Latitude 5400 Chromebook Enterprise is a premium, business notebook with decent battery life and powerful overall performance...
0%
Laptopmag.com
Updated:
2020-06-06 06:27:23
After Dell released the sleek Latitude 7400 2-in-1, we hoped to see wholesale changes across its stale lineup of business laptop. Unfortunately, the clamshell Latitude 5400 (starting at $819; reviewed at $1,625) didn't get the same love. This business lap...
Good Durable chassis, Very long battery life, Clicky keyboard, Lots of security features...
Bad Bland design, Dull, dim display...
Bottom line Long battery life and strong performance make the Dell Latitude 5400 a good business laptop despite its bland design and dim display...
0%