Hozelock Pond Vac

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34457
Info modified on:
20 Nov 2023, 13:19:43
Bullet Points Hozelock Pond Vac:
  • - Extendable up to 2m for long reach
  • - Three suction nozzles: ‘wide’ for large areas ‘narrow’ for small corners and ‘open’ for large waste
  • - Chopping blades allow removal of large waste matter
  • - Adjustable handle position for comfortable use
Long product name Hozelock Pond Vac:

Pond Vac

Short summary description Hozelock Pond Vac:

Hozelock Pond Vac, Suction-side cleaner, Pond, Black, Grey, Yellow, 3 m, 10 m, AC

Long summary description Hozelock Pond Vac:

Hozelock Pond Vac. Product type: Suction-side cleaner, Suitable for: Pond, Product colour: Black, Grey, Yellow. Power source: AC, Pump power: 60 W, Suction power: -5300 Pa. Package width: 480 mm, Package depth: 195 mm, Package height: 250 mm

Video
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.