location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerVault
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MD3420
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3420-7800
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063827800
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62579
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
DELL 3420-7800 user manual (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rack (2U) Black, Grey
  • - HDD Storage drives installed 7.2 TB
  • - Hot-swap drive bays
  • - 600 W
Warranty: 3 Years ProSupport with Next Business Day Onsite Service
Long product name DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey :
The long product name of DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 x 2.5", 12 x 600GB (SAS, 15k), 2 x 12GB SAS, RAID 0/1/10/5/6, 600W, 24.22 kg
More>>>
DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey:
The official description of DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

MD3420 12Gb SAS array.
The PowerVault MD3 SAS series has been designed with the entry-level to medium business customer in mind. It uses 12Gb near-line SAS drives and DAS with single or dual active/active controllers in a 2U, 24-drive enclosure. It can support 4GB cache per controller, or 8GB cache per controller with the dual controller configuration.

- Up to 2x performance with the new 12Gb SAS array
- Up to twenty-four 2.5-inch SAS, near-line SAS and SSD drives
- Directly connect up to four high-availability (HA)-configured servers or eight non-HA-configured servers to a single MD3220 storage system
- Up to 768TB of raw capacity when expanding with 192 HDDs using MD1200 or MD1220 expansion enclosures
- Single- or dual-controller options

Technology that delivers high-performance and high-capacity storage
Consolidate your storage with the new PowerVault MD3 12Gb serial-attached SCSI (SAS) array. The 12Gb MD3 SAS array series is ideal for entry-level storage consolidation requiring high availability, high performance, business continuity, ease of use and reliability. Designed for versatility, the MD3 series supports a range of drive types, premium software features and a choice of a 2U or high density 4U chassis.

Get affordable enterprise-level capabilities
PowerVault MD3 SAS arrays come with the following features:
- Improved performance: Get up to 2x performance with the new 12Gb SAS arrays.
- Controller options: Maximize throughput with 16GB total.
- Dynamic Disk Pools (DDP): Improved DDP functionality that supports 20 disk pools, and can support up to 120 SSDs.
- Thin provisioning: Allocate and consume physical storage capacity as needed in disk pools.
- SSD Cache: Increase execution speed of applications by caching previously read data (available with High Performance tier only).
- vStorage APIs for Array Integration (VAAI) support: Integrate array commands with VMware in the host environment.
- Try and buy: Determine which premium features suit your environment with a 90-day trial software license for specific software.

Protect your data
Keep your valuable information safe with these additional PowerVault options:
- Remote Replication: Replicate data to any global location that includes mirroring thin provisioned pools.
- Snapshots: Easily recover files after accidental deletion or alteration with point-in-time copies of data.
- Virtual Disk Copy (VDC): Enable quick and seamless virtual disk relocation and disk-based backup and recovery with a full, replicated copy of source data.
- Self-encrypting drives (SEDs): Render data useless to unauthorized users with drive-level encryption, even if the drive has been removed from the enclosure.
- Instant Secure Erase: Permanently and securely remove data when SEDs are repurposed or decommissioned.

Spend less managing your data
The PowerVault MD3 SAS series brings affordability to primary storage and allows you to add capacity and software as needed. This design keeps your storage directly attached to your data infrastructure. It is compatible with Microsoft® Hyper-V®, Citrix® XenServer® and VMware® ESX. In addition, the MD-series storage arrays support vSphere® Storage APIs for Storage Awareness (VASA). Simplify physical and virtual resource management with MD Storage Manager and PowerVault VMware vCenter™ Plug-In 5.0.

MD Storage Manager
With wizard-based array configuration and single-pane management, MD Storage Manager can alert you to problems and launch its recovery guru to automatically help troubleshoot and resolve issues.

VMware vCenter Plug-In 5.0
Monitor, manage, provision and optimize storage for performance and availability across your virtual infrastructure. You can also implement Storage Replication Adapters (SRA) to simplify management of disaster recovery with centralized recovery plans and VASA to create profiles that map to volumes and virtual machines.

Data Protection:
Ensure your data is protected with Snapshot, VDC and Remote Replication.

High Performance:
Data is increasing at an alarming rate, but performance should not be impacted. This bundle includes the High Performance tier, SSD cache and the additional drive capacity license.

Speed recovery with Dynamic Disk Pools.
Dynamic Disk Pools protect data by dynamically distributing data across pools of drives. In the event of a drive failure, DDP will identify the critical data and dynamically rebalance the data so the array can return to an optimal state faster than it would in the typical RAID environment. DDP can now support up to 20 disk pools and up to 120 SSDs.

Global services and support
Reduce IT complexity, lower costs and eliminate inefficiencies by making IT and business solutions work harder for you. You can count on Dell for end-to-end solutions to maximize your performance and uptime. A proven leader in servers, storage and networking, Dell Enterprise Solutions and Services deliver innovation at any scale. And if you’re looking to preserve cash or increase operational efficiency, Dell Financial Services has a wide range of options to make technology acquisition easy and affordable. Contact your Dell Sales Representative for more information.

Short summary description DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey:
This short summary of the DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PowerVault MD3420, 7.2 TB, HDD, Serial Attached SCSI (SAS), 24.2 kg, Rack (2U), Black, Grey

Long summary description DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey:
This is an auto-generated long summary of DELL PowerVault MD3420 disk array 7.2 TB Rack (2U) Black, Grey based on the first three specs of the first five spec groups.

DELL PowerVault MD3420. Total installed storage capacity: 7.2 TB, Installed storage drive type: HDD, Storage drive interface: Serial Attached SCSI (SAS). Chassis type: Rack (2U). Number of storage drives supported: 24, Supported storage drive types: HDD & SSD. Width: 446.3 mm, Depth: 549 mm, Height: 86.8 mm, Weight: 24.2 kg. Product colour: Black, Grey

Storage
Storage drives installed *
Yes
Installed storage drive type *
HDD
Number of storage drives installed *
12
Total installed storage capacity *
7.2 TB
Supported storage drive types *
HDD & SSD
Number of storage drives supported *
24
Storage drive capacity
600 GB
Storage drive interface
Serial Attached SCSI (SAS)
RAID levels
0, 1, 5, 6, 10
Data transfer rate
12 Gbit/s
Hot-swap drive bays
Yes
HDD speed
15000 RPM
Ports & interfaces
Host ports
2
SAS host port
Yes
Design
Chassis type *
Rack (2U)
Design
Internal
No
Product colour
Black, Grey
Power
Power supply unit (PSU) capacity
600 W
Number of power supply units
1
Redundant power supply (RPS) support
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
446.3 mm
Depth
549 mm
Height
86.8 mm
Weight
24.2 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Dell E-Value Code
VIRT_PACK_MD3420