Hozelock Air Pump

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23307
Info modified on:
20 Nov 2023, 13:19:43
Warranty:
2 years
Long product name Hozelock Air Pump:

35W, 230V/50Hz, 2700plh, 0.030MPa

Short summary description Hozelock Air Pump:

Hozelock Air Pump, Air pump, Grey, Above ground, 10 m, 4 mm, 10 m

Long summary description Hozelock Air Pump:

Hozelock Air Pump. Product type: Air pump, Product colour: Grey, Placement supported: Above ground. Power source type: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Flow rate: 2700 l/h, Maximum pressure: 0.3 bar. Package width: 333 mm, Package depth: 260 mm, Package height: 225 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.