Hozelock Air Pump

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19297
Info modified on:
11 Jul 2022, 13:43:53
Bullet Points Hozelock Air Pump:
  • - Ideal for use in densely stocked ponds and in the summer months when oxygen levels decline
  • - Can aid the prevention of freezing by creating a strong circulation of water
Warranty:
2 years
Long product name Hozelock Air Pump:

Air Pump

Short summary description Hozelock Air Pump:

Hozelock Air Pump, Air pump, Grey, Above ground, 10 m, 4 mm, 3 m

Long summary description Hozelock Air Pump:

Hozelock Air Pump. Product type: Air pump, Product colour: Grey, Placement supported: Above ground. Power source type: AC, AC input voltage: 230 V, AC input frequency: 50 Hz. Flow rate: 320 l/h, Maximum pressure: 0.14 bar. Package width: 220 mm, Package depth: 168 mm, Package height: 95 mm

Video
Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.