Hozelock Flexi Hose

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13399
Info modified on:
12 Jul 2019, 11:39:49
Bullet Points Hozelock Flexi Hose:
  • - Highly flexible for easy installation
  • - Easy to cut to create your own set-up
  • - Can be buried underground for discreet installation
  • - 13mm UV stable construction provides excellent durability
Warranty:
2 years
Long product name Hozelock Flexi Hose:

Flexi Hose

Short summary description Hozelock Flexi Hose:

Hozelock Flexi Hose, 20 m, Above ground, Black, Hose only, PVC, 1.3 cm

Long summary description Hozelock Flexi Hose:

Hozelock Flexi Hose. Hose length: 20 m, Placement supported: Above ground, Product colour: Black. Package width: 320 mm, Package depth: 100 mm, Package height: 320 mm

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.