location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Spraymist Trigger Sprayer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Spraymist Trigger Sprayer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4120 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646048668
Category: Garden Sprayers Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:38:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Spraymist Trigger Sprayer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Perfect for indoor use
  • - Adjustable cone nozzle from jet to mist
  • - Translucent graduated bottle
Long product name Hozelock Spraymist Trigger Sprayer :
The long product name of Hozelock Spraymist Trigger Sprayer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Spraymist Trigger Sprayer
More>>>
Short summary description Hozelock Spraymist Trigger Sprayer:
This short summary of the Hozelock Spraymist Trigger Sprayer data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Spraymist Trigger Sprayer, Hand garden sprayer, 0.5 L, White, Polyvinyl chloride (PVC), Indoor & outdoor, 110 mm

Long summary description Hozelock Spraymist Trigger Sprayer:
This is an auto-generated long summary of Hozelock Spraymist Trigger Sprayer based on the first three specs of the first five spec groups.

Hozelock Spraymist Trigger Sprayer. Product type: Hand garden sprayer, Tank capacity: 0.5 L, Product colour: White. Package width: 110 mm, Package depth: 110 mm, Package height: 242 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 1.25L Spraymist Pressure Sprayer
(show image)
4122 1.25L Spraymist Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 1 Litre Pressure Sprayer
(show image)
4124 1 Litre Pressure Sprayer 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Spraymist Trigger Sprayer
(show image)
4121 Spraymist Trigger Sprayer 0.00
(excl. VAT)
0 (incl. VAT)