location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Latex
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Latex 315 Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V7L46A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889899071007 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 180645
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jul 2024 00:30:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Inkjet 1200 x 1200 DPI Colour
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - Ethernet LAN
Warranty: One-year limited hardware warranty
Long product name HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN :
The long product name of HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Latex 315 Printer
More>>>
HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
The official description of HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This compact 54-inch printer is ideal for entry into the HP Latex Sign & Display market. It's a perfect fit for small spaces. It's easy to operate. Eliminate dry time—now you can provide same-day delivery, and say "yes" to every job.

Short summary description HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
This short summary of the HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN data-sheet is auto-generated and uses the product title and the first six key specs.

HP Latex 315 Printer, Inkjet, 1200 x 1200 DPI, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Banner, Roll, 0.5 mm, 18 cm

Long summary description HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
This is an auto-generated long summary of HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN based on the first three specs of the first five spec groups.

HP Latex 315 Printer. Print technology: Inkjet, Maximum resolution: 1200 x 1200 DPI, Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow. Paper tray media types: Banner, Roll, Media thickness: 0.5 mm, Maximum roll diameter: 18 cm. Product colour: Grey, Display: LED, Sound power level (standby): 38 dB. Power consumption (typical): 2200 W. Sustainability certificates: ENERGY STAR

Compact, easy operation helps keep costs low

Free up workspace and your operator with front media loading and automatic, reliable, low-maintenance printing
Use optimized profiles, customise yours – HP Quick Substrate Profiling; easy FlexiPrint HP Edition RIP inbox.
Maintain high image quality over the life of the printer with user-replaceable HP Thermal Inkjet printheads.
Monitor your printer remotely with the free HP Latex Mobile app.[4]

Expand your applications – beat client expectations

Print beyond paper – expand to self-adhesive vinyl, backlits, wall paper, and more – up to 1.37 m.
Reach more indoor spaces, like healthcare – water-based HP Latex Ink prints are odorless.[1]
Win new clients on eco standards – UL GREENGUARD GOLD Certified inks; prints meet AgBB criteria.[1]
Produce sharp, consistent, repeatable image quality with high-efficiency curing, 6 colors, and 1200 dpi.

Same-day delivery – you can say "yes" to every job

Eliminate waiting time – prints come out completely dry and ready for finishing and delivery.
Produce high quality at speed – 12 m²/hr indoor quality with HP OMAS and HP Latex Optimizer.[2]
Deliver jobs immediately with the automatic X-axis cutter.
You can minimise damage risk – scratch resistance is comparable to hard-solvent inks on SAV and PVC banner.[3]

Printing
Print technology *
Inkjet
Colour *
Yes
Maximum resolution *
1200 x 1200 DPI
Number of print cartridges *
7
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head
6
Copying
Copying *
No
Scanning
Scanning *
No
Paper handling
Paper tray media types *
Banner, Roll
Media thickness
0.5 mm
Maximum roll diameter
18 cm
Ports & interfaces
Ethernet LAN *
Yes
USB port *
No
RJ-45 ports quantity
1
Performance
Product colour *
Grey
Built-in display *
Yes
Display
LED
Sound power level (standby)
38 dB
Sound pressure level (printing)
54 dB
Certification
EPEAT Bronze registered, Eco Mark-Certified ink cartridges
Performance
HP segment
Home, Home office
Brand-specific features
HP Care Pack
Yes
Power
Power consumption (typical)
2200 W
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
2307 mm
Depth
840 mm
Height
1380 mm
Weight
174 kg
Packaging data
Package width
2541 mm
Package depth
760 mm
Package height
1250 mm
Package weight
257.5 kg
Other features
Electromagnetic compatibility
USA (FCC rules), Canada (ICES), EU (EMC Directive), Australia and New Zealand (RCM), Japan (VCCI)
Safety
IEC 60950-1+A1+A2 compliant; USA and Canada (CSA listed); EU (LVD and EN 60950-1 compliant); Russia, Belarus, and Kazakhstan (EAC); Australia and New Zealand (RCM)
High resolution paper
Yes
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer HP Latex 315 Printer large format printer Inkjet Colour 1200 x 1200 DPI Ethernet LAN:
Disclaimer

[1] Odorless prints: there is a broad set of media with very different odor profiles. Some of the media can affect the odor performance of the final print. Applicable to HP Latex Inks. UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org. HP WallArt printed on HP PVC-free Wall Paper and other prints on HP PVC-free Wall Paper printed with HP Latex Inks meet AgBB criteria for health-related evaluation of VOC emissions of indoor building products, see http://www.umweltbundesamt.de/en/topics/health/commissions-working-groups/committee-for-health-related-evaluation-of-building.
[2] Indoor quality (8-pass 6-colour) mode.
[3] Estimates by HP Image Permanence Lab on a range of media. Scratch-resistance comparison based on testing HP Latex Inks and representative hard-solvent inks. Outdoor display permanence tested according to SAE J2527 using HP Latex Inks on a range of media, including HP media; in a vertical display orientation in simulated nominal outdoor display conditions for select high and low climates, including exposure to direct sunlight and water; performance may vary as environmental conditions change. Laminated display permanence using HP Clear Gloss Cast Overlaminate. Results may vary based on specific media performance.
[4] HP Latex Mobile is compatible with Android™ 4.1.2 or later and iOS 7 or later, and requires the printer and the smart phone or tablet to be connected to the Internet.

Technical specification disclaimers
Reflective measurements on a 943 colour target under CIE standard illuminant D50, and according to the standard CIEDE2000 as per CIE Draft Standard DS 014-6/E:2012. Backlit substrates measured in transmission mode may yield different results.
This product does not contain substances listed as SVHC (155) per Annex XIV of the EU REACH directive published as of June 16, 2014 in concentrations exceeding 0.1%. To determine the status of SVHC in HP products, see the HP REACH Declaration published at HP Printing Products and Consumable Supplies.
HP Large Format Media take-back program availability varies. Some recyclable HP papers can be recycled through commonly available recycling programs. Recycling programs may not exist in your area. See http://www.HPLFMedia.com/hp/ecosolutions for details.
BMG trademark license code FSC®-C115319, see http://www.fsc.org. HP trademark license code FSC®-C017543, see http://www.fsc.org. Not all FSC®-certified products are available in all regions.
UL GREENGUARD GOLD Certification to UL 2818 demonstrates that products are certified to UL's GREENGUARD standards for low chemical emissions into indoor air during product usage. For more information, visit http://www.ul.com/gg or http://www.greenguard.org.