Apple logo

Apple iPad Pro Demo 32 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33741
Info modified on:
07 Mar 2024, 15:34:52
Long product name Apple iPad Pro Demo 32 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold:

iPad Pro Wi-Fi, 9.7", 2048 x 1536, A9X + M9, 32GB, 802.11ac, 12MP + 5MP, iOS 9 (Demo)

Short summary description Apple iPad Pro Demo 32 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad Pro Demo, 24.6 cm (9.7"), 2048 x 1536 pixels, 32 GB, iOS, 437 g, Gold

Long summary description Apple iPad Pro Demo 32 GB 24.6 cm (9.7") Wi-Fi 5 (802.11ac) iOS Gold:

Apple iPad Pro Demo. Display diagonal: 24.6 cm (9.7"), Display resolution: 2048 x 1536 pixels. Internal storage capacity: 32 GB. Processor family: Apple, Processor model: A9X. Rear camera resolution (numeric): 12 MP, Rear camera type: Single camera, Front camera resolution (numeric): 5 MP, Front camera. Top Wi-Fi standard: Wi-Fi 5 (802.11ac). Weight: 437 g. Operating system installed: iOS. Product colour: Gold

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.