TESA Powerbond Ultra strong Pads

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19145
Info modified on:
02 Jun 2018, 08:42:50
Long product name TESA Powerbond Ultra strong Pads:

0.06 m x 20 mm, 9 pcs, Pads

Short summary description TESA Powerbond Ultra strong Pads:

TESA Powerbond Ultra strong Pads, Mounting pad, White, 0.06 m, Indoor & outdoor, 6 kg, 20 mm

Long summary description TESA Powerbond Ultra strong Pads:

TESA Powerbond Ultra strong Pads. Product type: Mounting pad, Product colour: White, Length: 0.06 m. Width: 20 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.