Neomounts logo

Neomounts sit-stand workstation

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
547690
Info modified on:
21 Sept 2023, 15:19:03
Warranty:
5 year
Long product name Neomounts sit-stand workstation:

Newstar Sit-Stand Desktop Workstation - Black

Neomounts sit-stand workstation:

The NewStar sit-stand workstation, model NS-WS100BLACK, converts a table top into a healthy sit-stand workstation. This workstation includes a spacious upper display surface and lower keyboard and mouse desk. It features spring-assisted lift mechanism that lets you switch easily between sitting and standing in just a few seconds.

This ergonomic product offers you maximum comfort, freedom of movement and productivity. It holds up to 15kg/33lbs, while staying steady and solid at any height. Simple to start enjoying the health benefits of standing while you work.

- Large work surface (90 x 64 cm) accommodates two monitors or a monitor and a laptop.
- Ergonomic keyboard tray (70 x 30 cm) keeps staggered height between keyboard and monitor to prevent neck strain.
- Stepless height adjustment (13 - 50 cm) allows a comfortable standing or sitting position as you want.
- Gas spring lifting mechanism allows to easily moving the desk up and down, even with your computer equipment.
- Dual squeeze handles effortlessly activate and inactivate the height adjustment mode.
- Sturdy construction keeps stable and solid even fully extended.

No assembly required comes ready to use out of the box.

Short summary description Neomounts sit-stand workstation:

Neomounts sit-stand workstation, Black, 15 kg, Desk, 130 - 500 mm, 640 mm, 500 mm

Long summary description Neomounts sit-stand workstation:

Neomounts sit-stand workstation. Product colour: Black, Maximum weight capacity: 15 kg, Mounting type: Desk. Height adjustment range: 130 - 500 mm. Depth: 640 mm, Height: 500 mm. Package width: 195 mm, Package depth: 720 mm, Package height: 986 mm. Country of origin: China, Products per master (outer) case: 1 pc(s), Master (outer) case net weight: 22.6 kg

Video
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.