location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Designjet 130r Printer large format printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Designjet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Designjet 130r Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C7791H
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0884420677383 show
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 276246
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
data sheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: One-year, next business day on-site
Long product name HP Designjet 130r Printer large format printer :
The long product name of HP Designjet 130r Printer large format printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Designjet 130r Printer
More>>>
HP Designjet 130r Printer large format printer:
The official description of HP Designjet 130r Printer large format printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The HP Designjet 130r won't disappoint: you'll be impressed with your professional-looking photos, prints, and proofs. It has all the features of the Designjet 130, plus automatic roll feeding for printing in sizes up to 24" x 50'.

Beautiful output
- Get rich, deep, reliable color and minimal dot visibility
- Get a range of color, deep blacks, continuous tones, and uniform gloss with our Vivera inks
- Reproduce fine detail, especially in dark areas, with the four-picoliter ink-drop size
- Get automatic printhead alignment and color calibration for maximum color consistency
- Resist fading1 when using HP inks and papers
- Maximize efficiency and minimize intervention with our cost-effective, individually replaceable ink cartridges and print heads

Multiple media types and sizes
- Print in many sizes: as small as a postcard or as big as a poster (18 x 24"); plus, oversize up to 24 x 64" via the extra-wide front and rear paths
- Use the automatic roll feed for printing up to 24" x 50' and switching between media types
- Handle heavy media up to up to 80 lb., as well as thick or rigid media (up to .015")
- Use with a variety of paper finishes, including gloss, satin, and matte

Simplifies your process
- Print at up to 4 minutes per page in B size and 12 minutes per page for a 2 x 3' image in normal mode
- Review and approve proofs and prints in real time with in-house printing
- Maximize efficiency and minimize intervention with the cost-effective, individually replaceable HP ink cartridges and print heads
- Get full-color workflow support with RGB or CMYK for Macintosh and Windows
- Learn new tricks and operate efficiently with the included multimedia tutorial
- Get enhanced durability with the long-lasting fuser and image transfer belt
- Reduce your impact on the environment with this ENERGY STAR® qualified printer

Highly rated supplies and support
- Get peace of mind with the one-year limited warranty and toll-free phone support
- Get exclusive offers and discounts on HP ink, toner, and paper, plus shop from a list of customized printing supplies and get free next-day shipping with our "My Print Rewards" program

Short summary description HP Designjet 130r Printer large format printer:
This short summary of the HP Designjet 130r Printer large format printer data-sheet is auto-generated and uses the product title and the first six key specs.

HP Designjet 130r Printer, Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, 6 (1 each cyan, magenta, yellow, black, light cyan, light magenta), 70 sheets, 50 sheets, 70 sheets, 50 sheets

Long summary description HP Designjet 130r Printer large format printer:
This is an auto-generated long summary of HP Designjet 130r Printer large format printer based on the first three specs of the first five spec groups.

HP Designjet 130r Printer. Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow, Print head: 6 (1 each cyan, magenta, yellow, black, light cyan, light magenta). Total input capacity: 70 sheets, Total output capacity: 50 sheets, Maximum input capacity: 70 sheets. Media types supported: Bond and coated paper (coated, heavyweight coated, plain), photo (gloss, high-gloss, semi-gloss,..., Maximum roll length: 15.2 m, Maximum roll diameter: 10 cm. USB connector: USB Type-A. Internal memory: 64 MB, Built-in processor: Impala 2 ASIC, Processor frequency: 16 MHz

Printing
Print head nozzles
304
Colour printing technology
HP Colour Layering technology, PhotoRET IV
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
Print head
6 (1 each cyan, magenta, yellow, black, light cyan, light magenta)
Print speed (colour image, draft quality, coated paper)
22.8 m²/hr 245.3 ft²/hr
Print speed (imperial)
245 ft²/hr
Print time colour line drawing (draft, A1)
Up to 1.3 min/page
Input & output capacity
Total number of input trays
1
Total input capacity
70 sheets
Total output capacity
50 sheets
Maximum input capacity
70 sheets
Maximum output capacity
50 sheets
Paper handling
Paper handling
70-sheet input tray, single-sheet manual feed, single-sheet rear path for thick media, standard roll feed; 50-sheet output tray
Duplex print options
None
Maximum print length
15.2 m
Maximum length of sheet media
1625 mm
Standard media sizes
A1, A1+, A2, A3, A4, B2, B3, B4 (letter, legal, tabloid, C, D, D+, envelopes)
Media types supported
Bond and coated paper (coated, heavyweight coated, plain), photo (gloss, high-gloss, semi-gloss, satin, matte), proofing (high-gloss contract, semi-gloss contract, matte)
Custom media sizes
Tray 1: 76 x 142 to 457 x 610 mm; manual sheet feed: 110 x 205 to 625 x 1625 mm; rear path: 110 x 205 to 625 x 1625 mm; roll feed: up to 610 mm
Maximum roll length
15.2 m
Maximum roll diameter
10 cm
Print margin cut-sheet
5 x 12 x 5 x 5
Print margin roll
5 mm
Maximum media width
625 mm
Media weights by paper path
Tray 1: 65 to 150 g/m²; manual single-sheet feed: 65 to 150 g/m²; rear path: up to 300 g/m²; roll feed: 65 to 150 g/m²
Recommended media weight
Tray 1: 65 - 150; manual single-sheet feed: 65 - 150; rear path: up - 300; roll feed: 65 - 150
Media handling
70-sheet input tray, front manual single-sheet feed, rear manual path for thick media, standard roll feed with auto cutter
Maximum paper trays
1
Paper handling standard/input
70-sheet input tray; single-sheet manual feed; single-sheet rear path for thick media; standard roll feed
Paper handling standard/output
50-sheet output tray
Roll top margin
5 mm
Media sizes supported (imperial)
Letter, legal, tabloid, executive, C, D, C+, D+, envelopes, banners
Media thickness (by paper path)
Tray 1: up to 8 mil; envelopes: up to 15 mil; rear tray: up to 15 mil; manual sheet feed: up to 8 mil; roll media: up to 8 mil
Non-printable area roll media (imperial)
0.2 x 0.2 x 0.2 x 0.2 in
Recommended media weight (imperial)
17 to 56 lb
Ports & interfaces
Ethernet LAN *
No
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Parallel ports quantity
1
Performance
Internal memory
64 MB
Built-in processor
Impala 2 ASIC
Processor frequency
16 MHz
Power
Power requirements
Input voltage 100 to 240 VAC (± 10%) auto range, 50/60 Hz (± 3 Hz), 2 amp maximum
Operational conditions
Recommended operating temperature range (T-T)
15 - 30 °C
Operating temperature (T-T)
5 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-20 - 55 °C
Operating temperature (T-T)
59 - 86 °F
Storage relative humidity (H-H)
0 - 95%
System requirements
Browser supported
Windows: Microsoft Internet Explorer 6.0 and above; Mac OS 9: Netscape 7.0.2 and above, Microsoft Internet Explorer 5.0 and above; Mac OS X: Netscape 7.0.2 and above, Microsoft Internet Explorer (5.2.3 and above, Safari 1.0 and above)
Compatible operating systems
Microsoft Windows 2000, XP Home, XP Professional, Server 2003; Raster driver for Mac OS (v9.x, v10.1, v10.2, v10.3)
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Maximum dimensions (W x D x H)
1050 x 1020 x 220 mm
Dimensions (WxDxH)
1050 x 535 x 220 mm
Weight
23 kg
Pallet dimensions (W x D x H)
1200 x 1100 x 2098 mm
Pallet dimensions (W x D x H) (imperial)
1198.9 x 1099.8 x 2098 mm (47.2 x 43.3 x 82.6")
Product dimensions when open (LxWxD)
104.9 cm (41.3")
Size (imperial)
104.9 cm (41.3")
Weight (imperial)
50.7 lb
Packaging data
Package weight
36.8 kg
Package dimensions (WxDxH)
1192 x 545 x 493 mm
Package dimensions (W x D x H)
1191.3 x 546.1 x 495.3 mm (46.9 x 21.5 x 19.5")
Package weight (imperial)
32.1 kg (70.7 lbs)
Bundled software
HP Designjet drivers for Microsoft Windows and Macintosh
Other features
Minimum system requirements for Macintosh
iMac G3, G4, G5 dual processor, iBook, PowerBook, eMac; Mac (OS 9.1, OS X v 10.1.5), 128 MB RAM, 100 MB available hard disk space
Typefaces
None
Line accuracy
+/- 0.2 %
Minimum line width
0.04 mm
Compatible ink types, supplies
Dye-based HP Vivera inks
Acoustic power emissions
6.2 B(A)
Acoustic pressure emissions
50 dB
Print quality (colour, best quality)
2400 DPI
Minimum system requirements
Windows 2000 Server (with latest SP), 2000 Professional (with latest SP), XP Professional SP2, Intel Pentium III/AMD Athlon 1.5 GHz or higher, 1 GB RAM per CPU, 40 GB hard drive, 1280 x 768 16-bit color display, DVD-ROM drive Windows 2000 Server (with latest SP), 2000 Professional (with latest SP), XP Professional SP2, Intel Pentium IV 2.5 GHz or higher, 2 GB RAM per printer, 120 GB Serial ATA hard drive, 1280 x 768 16-bit color display, DVD-ROM drive iMac G3, G4, G5 dual processor, iBook, PowerBook, eMac; Mac (OS 9.1, OS X v 10.1.5), 128 MB RAM, 100 MB available hard disk space
Embedded web server
Yes
Electromagnetic compatibility
Compliance for Class B products, Class A when connected to LANs, EU (EMC Directive)
Print speed (colour, normal quality, A4/US Letter)
1.7 ppm
Printer management
HP Designjet System Maintenance
Driver updates
Latest driver upgrade information available on http://
Safety
IEC 950-compliant, EU LVD and EN60950 compliant, Russia VNIIS, Poland ELTEST
Maximum media length (imperial)
64"
Print quality (black, best quality)
2400 x 1200 DPI
Print quality (black, draft quality)
600 DPI
Ink drop
4 pl
Control panel
2 LEDs for status: Power, Attention; 3 keys: Power, Cancel, OK; display area containing information icons
Acoustic power emissions (standby)
54 dB
JetDirect Compatible Products
Yes
Line width minimum
0.002 in
Maximum print length (imperial)
50 ft
Media sizes standard (imperial rolls)
3 to 24.6-in wide sheets; up to 24-in rolls
Non-printable area (imperial cut-sheet)
0.2 x 0.47 x 0.2 x 0.2 in
Roll maximum input
1
Acoustic pressure emissions (standby)
37 dB(A)
Print resolution (colour, normal quality)
600 x 1200 DPI
Logistics data
Products per pallet
8 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)