location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Urban Backpack 15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UB-BKP-BK-15-FY17 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5711783358176 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 221835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 10:53:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Backpack case 39.6 cm (15.6") Black
  • - Brand compatibility: Dell
  • - Carrying handle(s)
  • - Dust resistant, Scratch resistant
Warranty: 3 Years
Long product name DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black :
The long product name of DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Urban Backpack 15
More>>>
DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black:
The official description of DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Protect your laptop and tablet during transit
Transport your laptop safely and stylishly with the Dell Urban Backpack-15. Your laptop and tablet will be snugly tucked between layers of foam that absorb shocks and bumps along the road. The Urban Backpack also has dedicated laptop and tablet compartments within the main compartment that will keep your electronics safe and secure.

Durable fabric for added protection
Treated fabric, high-density thread count and a 1680D material base panel provide added durability and protection, while the reflective accents around the outer zipper ensure increased visibility during your daily commute.

Sleek, lightweight design for style and comfort
A compact, lightweight design with a sleek profile provides style and functionality. A padded, air mesh back panel enhances your carrying comfort. The shoulder straps are also easily adjustable for a customized, comfortable fit.

Large storage compartment for files and essentials
A large storage compartment offers space for files, documents and other necessities in addition to your laptop and tablet secured in their own compartments.

Quick-access outer pockets for small accessories
The quick-access pocket on the front of the backpack has a durable welded zipper, and keeps your keys, cell phone, or wallet within reach. An additional front pocket helps keep your valuables safe, with an organization panel for added functionality.

External water bottle holders
With water bottle holders on the outside, the pack helps you keep liquids away from sensitive electronics and important files.

Fits most laptops up to 15.6''
The Urban Backpack fits up to 15.6-inch screen laptops, ensuring compatibility with a wide variety of models. All Dell tablets fit comfortably within the tablet compartment.

What's in the Box
Dell Urban Backpack-15

Compatibility
This product is compatible with the following systems:
- Chromebook 11
- Latitude 3150
- Latitude 3160
- Latitude 3350
- Latitude 3460
- Latitude 3470
- Latitude 3560
- Latitude 3570
- Latitude 7350
- Latitude E5250
- Latitude E5270
- Latitude E5450
- Latitude E5470
- Latitude E5550
- Latitude E5570
- Latitude E6440
- Latitude E6540
- Latitude E7250
- Precision 15 3000 Series (3510)
- Precision 15 5000 Series (5510)
- Precision 15 7000 Series (7510)

Short summary description DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black:
This short summary of the DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black data-sheet is auto-generated and uses the product title and the first six key specs.

DELL Urban Backpack 15, Backpack case, 39.6 cm (15.6")

Long summary description DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black:
This is an auto-generated long summary of DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black based on the first three specs of the first five spec groups.

DELL Urban Backpack 15. Case type: Backpack case, Maximum screen size: 39.6 cm (15.6"), Carrying handle(s), Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Product main colour *
Black
Brand compatibility *
Dell
Features
Front pocket
Yes
Carrying handle(s)
Yes
Protection features
Dust resistant, Scratch resistant
Quantity
1
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
Polska 1 distributor(s)
United Kingdom 1 distributor(s)
Disclaimer DELL Urban Backpack 15 39.6 cm (15.6") Backpack case Black:
Disclaimer

Actual configuration might differ from illustration