location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock Hose Connection Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Hose Connection Set
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646012737
Category:
Long flexible tube connected to the mains water supply and used for watering plants.
Garden Hoses Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26809
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2019 11:39:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Hozelock Hose Connection Set
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect your Hozelock Hose Reel or Cart to an outdoor tap in seconds
  • - 1.5m in length
  • - Made from high quality material
  • - Comes ready to use with attached connectors
  • - Can fit 95% of outdoor taps
Long product name Hozelock Hose Connection Set :
The long product name of Hozelock Hose Connection Set. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Hose Connection Set
More>>>
Short summary description Hozelock Hose Connection Set:
This short summary of the Hozelock Hose Connection Set data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock Hose Connection Set, 1.5 m, Above ground, Grey, Yellow, Hose only, PVC, 170 mm

Long summary description Hozelock Hose Connection Set:
This is an auto-generated long summary of Hozelock Hose Connection Set based on the first three specs of the first five spec groups.

Hozelock Hose Connection Set. Hose length: 1.5 m, Placement supported: Above ground, Product colour: Grey, Yellow. Package width: 170 mm, Package depth: 38 mm, Package height: 375 mm. Tap adapter size: 1/2,3/4"

Brand Image Product code Product Stock Price from
Hozelock

Hozelock 6020P9000 garden hose 20 m Above ground PVC Grey, Yellow
(show image)
6020P9000 6020P9000 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Soaker Hose
(show image)
6764 Soaker Hose 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Soaker Hose
(show image)
6762 Soaker Hose 0.00
(excl. VAT)
0 (incl. VAT)