location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hozelock Check ‘Hozelock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2167
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2167
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5010646005241
Category:
Nozzles and connectors for water hoses.
Water Hose Fittings Check ‘Hozelock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hozelock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31159
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Nov 2019 09:31:37
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s):
This short summary of the Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Hozelock 2167, Tap connector, 3/4", Male/Female, Metal, Orange, Yellow

Long summary description Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s):
This is an auto-generated long summary of Hozelock 2167 water hose fitting Tap connector Metal Orange, Yellow 1 pc(s) based on the first three specs of the first five spec groups.

Hozelock 2167. Quantity per pack: 1 pc(s). Package width: 89 mm, Package depth: 38 mm, Package height: 144 mm

Brand Image Product code Product Stock Price from
Hozelock

Hozelock Flowmax 3-Way Tap Connector
(show image)
2250 Flowmax 3-Way Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2-Way Tap Connector
(show image)
2252 2-Way Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Kitchen Tap Connector
(show image)
2159 Kitchen Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 2184 water hose fitting PVC Grey, Yellow 1 pc(s)
(show image)
2184 2184 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 4-Way Tap Connector
(show image)
2150 4-Way Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Double Male Connector
(show image)
2291 Double Male Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 19mm Hose Repair Connector
(show image)
2200 19mm Hose Repair Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock AquaStop Connector (12.5mm & 15mm)
(show image)
2185 AquaStop Connector (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock 3/4” & 1/2” Outdoor Tap Connector
(show image)
2175 3/4” & 1/2” Outdoor Tap Connector 0.00
(excl. VAT)
0 (incl. VAT)
Hozelock

Hozelock Hose End Connector (12.5mm & 15mm)
(show image)
2166 Hose End Connector (12.5mm & 15mm) 0.00
(excl. VAT)
0 (incl. VAT)