location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

APC REMOTE POWER OFF power adapter/inverter Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
APC Check ‘APC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
REMOTE POWER OFF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AP9830 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0731304002345 show
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘APC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by APC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 268609
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Dec 2023 11:29:29
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Standard warranty 2 years repair or replace
Long product name APC REMOTE POWER OFF power adapter/inverter Beige :
The long product name of APC REMOTE POWER OFF power adapter/inverter Beige. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Remote UPS Power-Off Device
More>>>
APC REMOTE POWER OFF power adapter/inverter Beige:
The official description of APC REMOTE POWER OFF power adapter/inverter Beige as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Remote UPS Power-Off Device - Immediately turns off the power output of connected APC UPSs

Features: Multiple System Shutdown, Remote Power-Off, Switch Compatibility, UPS Signal Support

Includes: DB9-DB9 Cable, Keystone Jack, Mounting pads, RJ11 Cable, User Manual

Short summary description APC REMOTE POWER OFF power adapter/inverter Beige:
This short summary of the APC REMOTE POWER OFF power adapter/inverter Beige data-sheet is auto-generated and uses the product title and the first six key specs.

APC REMOTE POWER OFF, CE, EN 55024, EN 55082, Beige, 230 g, 95.3 x 60.5 x 25.4 mm

Long summary description APC REMOTE POWER OFF power adapter/inverter Beige:
This is an auto-generated long summary of APC REMOTE POWER OFF power adapter/inverter Beige based on the first three specs of the first five spec groups.

APC REMOTE POWER OFF. Certification: CE, EN 55024, EN 55082. Product colour: Beige. Weight: 230 g. Dimensions (WxDxH): 95.3 x 60.5 x 25.4 mm

Features
Certification
CE, EN 55024, EN 55082
Design
Product colour *
Beige
Weight & dimensions
Weight
230 g
Logistics data
Harmonized System (HS) code
85044095
Other features
Dimensions (WxDxH)
95.3 x 60.5 x 25.4 mm
Country Distributor
Nederland 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)