Nokia logo

Nokia N86 8MP 6.6 cm (2.6") 1200 mAh Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23360
Info modified on:
27 Feb 2024, 14:29:40
Short summary description Nokia N86 8MP 6.6 cm (2.6") 1200 mAh Black:

Nokia N86 8MP, 6.6 cm (2.6"), 320 x 240 pixels, Black

Long summary description Nokia N86 8MP 6.6 cm (2.6") 1200 mAh Black:

Nokia N86 8MP. Display diagonal: 6.6 cm (2.6"), Display resolution: 320 x 240 pixels. Rear camera type: Single camera. Battery capacity: 1200 mAh. Product colour: Black. Weight: 149 g

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.