Gardena logo

Gardena Classic Hose 13 mm (1/2")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23802
Info modified on:
16 Apr 2024, 14:05:02
Warranty:
12 years
Long product name Gardena Classic Hose 13 mm (1/2"):

15 m, PVC, 22 bar, 13 mm

Short summary description Gardena Classic Hose 13 mm (1/2"):

Gardena Classic Hose 13 mm (1/2"), 15 m, Grey, Orange, Hose only, PVC, 22 bar, 1.3 cm

Long summary description Gardena Classic Hose 13 mm (1/2"):

Gardena Classic Hose 13 mm (1/2"). Hose length: 15 m, Product colour: Grey, Orange, Type: Hose only. Quantity per pack: 1 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.