location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
B line
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B19-5 ECO
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S26361-K1318-V140
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Fujitsu’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
standard (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 48.3 cm (19")
  • - 1280 x 1024 pixels 5:4
  • - 5 ms 250 cd/m² 1000:1
  • - 25 W
Warranty: 3 years collect & return
Long product name Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver :
The long product name of Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

B19-5 ECO, 19", 1280x1024pixel, 1000:1, 5ms, 170°/170°, 1x DVI, 1x D-SUB
More>>>
Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
The official description of Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Comfortable productivity
Optimized ergonomic benefits and usability improve efficiency and productivity. The Dual Hinge Axis Management Stand for height adjust, rotate, tilt and swivel allows adjusting the display to a perfect ergonomic position. Together with the high quality Premium TN Panel this display is the ideal choice for modern office applications.

SPECIAL FEATURES
-19-inch display.
-Typical response time 5ms.
-Contrast typical 1000:1.
-Rotation to portrait – Auto Pivot function.
-Viewing angle 170°.
-Resolution up to 1280 x 1024.
-Adjustable Auto Brightness Control.

Short summary description Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This short summary of the Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu B line B19-5 ECO, 48.3 cm (19"), 1280 x 1024 pixels, 5 ms, Silver

Long summary description Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Fujitsu B line B19-5 ECO computer monitor 48.3 cm (19") 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Fujitsu B line B19-5 ECO. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 5 ms, Native aspect ratio: 5:4, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Silver

Display
Display diagonal *
48.3 cm (19")
Display resolution *
1280 x 1024 pixels
Native aspect ratio *
5:4
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Aspect ratio
5:4
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Pixel pitch
0.294 x 0.294 mm
Viewable size, horizontal
37.6 cm
Viewable size, vertical
30.1 cm
Viewable size diagonal
48.3 cm
Digital horizontal frequency
30 - 80 kHz
Digital vertical frequency
55 - 75 Hz
Multimedia
RMS rated power
2 W
Built-in camera *
No
Design
Product colour *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
Headphone outputs
1
HDCP
No
Ergonomics
Height adjustment
11 cm
Swivel angle range
0 - 90°
Ergonomics
Tilt angle range
-5 - 35°
Power
Power consumption (typical) *
25 W
Power consumption (PowerSave)
0.6 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Weight & dimensions
Depth (with stand)
210 mm
Height (with stand)
402 mm
Weight (with stand)
412 g
Width (without stand)
412 mm
Depth (without stand)
62 mm
Height (without stand)
350 mm
Weight (without stand)
5.3 kg
Packaging data
Package weight
6.8 kg
Packaging content
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
AC 100 - 240V@50/60Hz
Mean time between failures (MTBF)
70000 h
Certification
GS, CE, Nordic Swan, FCC Class B, cUL, C-Tick, GOST, MIC, CCC, SASO, IRAM, NOM, TCO’03, ENERGY STAR 4.1, ISO13406-2, RoHS, WEEE
Country Distributor
United Kingdom 1 distributor(s)