location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Koss KDE250 Headphones Wired Music Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Koss Check ‘Koss’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KDE250
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
163022
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Koss: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2020 19:16:26
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Koss KDE250 Headphones Wired Music Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Grey Music Headphones
  • - Wired
  • - Supraaural 40 - 20000 Hz 16 Ω 95 dB
Long product name Koss KDE250 Headphones Wired Music Grey :
The long product name of Koss KDE250 Headphones Wired Music Grey. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

KDE250,16 ohms, 4 ft cord
More>>>
Short summary description Koss KDE250 Headphones Wired Music Grey:
This short summary of the Koss KDE250 Headphones Wired Music Grey data-sheet is auto-generated and uses the product title and the first six key specs.

Koss KDE250, Wired, 40 - 20000 Hz, Music, Headphones, Grey

Long summary description Koss KDE250 Headphones Wired Music Grey:
This is an auto-generated long summary of Koss KDE250 Headphones Wired Music Grey based on the first three specs of the first five spec groups.

Koss KDE250. Product type: Headphones. Connectivity technology: Wired. Recommended usage: Music. Headphone frequency: 40 - 20000 Hz. Cable length: 1.2 m, Product colour: Grey

Source Testseek summary Average rating
Reviews
Updated:
2011-08-01 21:25:39
Uk has collected 4 expert reviews for Koss KDE250 Headphones Wired Music Grey and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
avguide.com
Updated:
2011-08-01 21:25:35
When I first saw Koss’ unorthodox-looking KDE250 headphones ($249.99), I was reminded of the punch line to a Saturday Night Live sketch where the actors peered at strange, inscrutable objects and then blurted out, “What the h*ll is that?” In the case...
85%
tech2.com
Updated:
2012-02-15 08:03:12
When it comes to choosing personal audio equipment, there are a ton of options in the market. There are different PMPs, phones and of late, many earphones, headphone amplifiers and portable DACs available. Koss has been known around the world for s...
Bottom line The Koss KDE250 comes across as a decent performer in quality. They’re loud, detailed, somewhat neutral, but not very comfortable to wear. You couldn’t wear these while going to a gym or even while travelling. It’s hard to keep them in place when you’...
50%
Brand Image Product code Product Stock Price from
Koss

Koss Quiet Zone™ QZ99 Headphones Wired Black
(show image)
134122 Quiet Zone™ QZ99 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss PRO4AAT Headphones Wired Head-band Stage/Studio Black, Silver, Tan
(show image)
145567 PRO4AAT 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss HB60 cordless earphone Headphones Wireless
(show image)
145723 HB60 cordless earphone 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss P16 Headphones Wired Neck-band Silver
(show image)
150540 P16 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss The Clef Headphones Wired In-ear Music White
(show image)
150574 The Clef 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss HB70 Headphones Wireless Black
(show image)
151598 HB70 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss P9 Headphones Wired Black, Silver
(show image)
151449 P9 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss JR170 Headphones Wireless Silver
(show image)
151796 JR170 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss Pro4AAA Titanium Headphones Wired Black, Silver
(show image)
152489 Pro4AAA Titanium 0.00
(excl. VAT)
0 (incl. VAT)
Koss

Koss PTX6 Headphones Wired Head-band Black
(show image)
152447 PTX6 0.00
(excl. VAT)
0 (incl. VAT)