QNAP logo

QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black

Brand:
Product name:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133472
Info modified on:
22 Feb 2024, 20:14:22
Warranty:
5-year warranty with 3-year global warranty
Long product name QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:

Xeon D-1548, 2.0 GHz, 4x 8 GB DDR4, 4 GB DOM, 24x 2.5", 6x 2.5" SSD, 2x 10GbE SFP+, 4x RJ-45, 4x PCIe, 2U, 439 x 484.5 x 88.3 mm, 13980 g

QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:

Powered by an Intel® Xeon® D processor, the powerful enterprise-class TES-3085U is open for two operating systems – either the FreeBSD-based QES or Linux-based QTS. While QES supports ZFS for the utmost reliability and allows near-limitless snapshots, block-level data deduplication and real-time data compression, QTS features Qtier Technology, SSD cache, and an abundance of value-added apps to realize storage efficiency and diverse usage applications. The TES-3085U gives the flexibility to choose from two operating systems, enabling businesses to deploy proper operating systems on multiple TES-3085U based on their needs and goals in different stages. The TES-3085U is especially useful for providing a speedy all-flash storage solution that offers up to 24 disk bays and 6 dedicated SDDs bays for caching.

Intel® Xeon® D processor optimizes performance and efficiency

Powered by an advanced 14nm Intel® Xeon® D-1548 8-core 2.0GHz 64-bit SoC processor with an integrated PCH, up to 128GB DDR4 ECC RDIMM RAM / 64GB DDR4 non-ECC UDIMM RAM, and with two built-in 10GbE SFP+ ports, the 12Gb/s SAS-enabled TES-3085U delivers outstanding performance for data transmission and applications. With a thermal design power of only 20-65W, the TES-3085U fulfills demands for both performance and energy saving.
 
Excellent hardware: immensely, durable & compact

The TES-3085U supports SAS 12Gb/s 3.5”/2.5” drives, allowing for SAS 12Gb/s and SATA 6Gb/s hard drives and SSDs. Businesses can create the most cost-effective storage by implementing suitable drives based on their needs.

1. Intel Xeon D multi-core processor
14nm energy-efficient SoC, supports DDR4 RAM and PCIe Gen.3 per-lane throughput.

2. DDR4 2133 MHz memory
Supports four DDR4 RAM modules for UDIMM and ECC RDIMM (up to 64GB UDIMM RAM, up to 128GB RDIMM RAM).

3. 12Gb/s SAS controllers
Supports 12Gb/s SAS hard drives and SSDs for fast data transfer and highly-reliable storage.

4. Hot swappable fans
Four hot-swappable 6cm cooling fans that can be quickly and easily replaced.

5. 2 x Built-in 10GbE SFP+ ports
Boosts iSCSI/NFS/CIFS network transfer for virtualization applications, data backup/restoration and massive data transmission.

6. 4 x Gigabit ports
Ideal for service binding, port trunking, and MPIO configurations.

7. 4 x PCIe slots
Three high-speed PCIe Gen.3 and one PCIe Gen.2; supports 10GbE/ 40GbE adapters and PCIe NVMe SSD.

8. 6 x 2.5” SATA SSD slots
Used for caching, high-performance storage pools, or the QES OS drive.

5-year warranty: Global warranty inclusive

The TES-3085U is backed by a 5-year warranty with 3-year global warranty inclusive at no extra cost. This premier warranty demonstrates QNAP’s dedication to the essential business needs of continuous operations and non-interrupted services to their users.

Dual OS options system inside a single rackmount NAS

The TES-3085U provides flexibility for choosing between uncompromising reliability and greater versatility. The QES operating system is suited for enterprise-level storage with maximized business continuity, or the QTS operating system for enjoying application storage for greater functionality.

QES operating system based on FreeBSD & ZFS

The TES-3085U supports the brand-new QES (QNAP Enterprise Storage) operating system, which is based on the simple and efficient FreeBSD kernel and the ZFS file system that has been proven through years of experience to be most suitable for high-end enterprise applications. Continuing the same user experience with the QTS operating system, QES provides business users with an easy learning curve to quickly deploy the TES-3085U, and provides the best storage solution jointly with the current QNAP NAS.

ZFS – the best file system for business data storage

The TES-3085U features ZFS, a combined file system and logical volume manager, to support various advanced functions for high-end enterprise storage, including powerful storage expansion, flexible storage pools, RAID-Z for data protection, simplified management, high-performance SSD cache, nearly limitless snapshots and cloning, data deduplication, in-line compression, self-healing, and thin provisioning with reclaim for optimized utilization for virtual machine storage. ZFS is designed with a focus on data integrity, and uses its end-to-end checksums to detect and correct silent data corruption caused by hardware defects, bugs in firmware or metadata errors, effectively protecting user’s data.

Deduplication and compression to maximize VDI storage performance

All-flash storage featuring high-performance random I/O is advantageous for databases, online transaction processing (OLTP), and virtual desktop infrastructure (VDI) applications. Though the cost of all-flash storage is higher than using normal hard drives, data deduplication and compression technology can greatly assist in storing more data in less storage space with greater cost-efficiency and performance gains. Using VDI for example, there could be over 90% duplicate data from OS images and applications that are spread over virtual desktops. The TES-3085U supports block-based data deduplication to optimize storage usage from redundant data. Deduplicated virtual desktops become easier to be cached to achieve optimal virtual desktop performance. In-line data compression helps shrink data size, further optimizing storage usage. For mastering storage in a virtualized environment, the TES-3085U provides businesses with the most cost-effective remote virtual desktop platform and mission-critical information warehousing.

Strong disaster recovery made by nearly limitless snapshots and SnapSync

The TES-3085U supports up to 65,536 snapshots for iSCSI LUN and shared folders. When executing a remote snapshot backup, it only needs to transfer changed data, and can use deduplication and compression to significantly reduce the amount of transferred data. The TES-3085U can provide remote backup SnapSync for snapshots at the shortest interval of every five minutes, fully supports VMware vCenter Site Recovery (SRM) technology, provides Storage Replication Adapter (SRA) for SRM, and provides enterprise-class remote backup & disaster recovery solution to fulfill business continuity.

Well-rounded backup solutions to secure data

QNAP NetBak Replicator is easy-to-use and VSS-aware backup software, and helps businesses to create complete backups in datacenter and virtualization environments without needing to purchase expensive and complex commercial software. To build a QNAP Snap Agent and VSS Hardware Provider operating environment, all applications (including VSS Service, Requestor, Provider and QNAP Snap Agent) can be deployed with VSS-Aware applications on the same server, and the minimal requirements are only one TES-3085U and one server for it to be operational.

Storage for comprehensive virtualization applications

The TES-3085U supports VMware® vSphere™ 6.0 and Citrix® XenServer™ 6.0, and is compatible with Microsoft® Hyper-V®, benefiting flexible deployment and management in virtualization environments. The TES-3085U supports VMware VAAI and Microsoft ODX to increase performance by offloading server loading for ESXi server and Hyper-V respectively, and supports QNAP vSphere Client plug-in, Web plug-in and QNAP SMI-S provider with enhanced efficiency of operations and management in virtualization applications.

Ideal backup NAS for Enterprise ZFS NAS

When running the QES operating system, the TES-3085U is the perfect backup storage for the dual-controller Enterprise ZFS NAS using SnapSync. If the Enterprise ZFS NAS unexpectedly stops, the TES-3085U can immediately recover all the backed up data locally to take over operations and services with maximized uptime. It prevents the downtime required to restore data from a remote QTS NAS/rsync server back to the recovered Enterprise ZFS NAS, making the TES-3085U the best option to pair with the Enterprise ZFS NAS as a backup NAS to achieve optimal recovery time objectives.

The QTS operating system not only supports storage optimization with Qtier for driving auto-tiering, block-based snapshot, and SSD read/write cache, but also provides rich business-ready applications and functionality, providing a comprehensive all-in-one NAS solution.

Tiered storage and application-based partitioning

QNAP's Qtier Technology empowers the TES-3085U with Auto Tiering that helps continuously optimize storage efficiency across SSDs and SAS/SATA drives. With Auto Tiering, the TES-3085U can automatically move frequently-used "hot" data to high-performance storage tiers and less-accessed "cold" data to lower-cost, higher-capacity drives, making the TES-3085U an extremely efficient shared resource. SSDs and SAS/SATA drives can also be configured as independent partitions for different applications, ensuring a sufficient throughput level for every application.

Cross-platform file sharing, centralized data storage

The TES-3085U supports SMB/CIFS, NFS, and AFP protocols for file sharing across Windows®, Mac®, and Linux®/UNIX® networks. Data, logs and ISO images of CDs and DVDs can be centrally stored on the TES-3085U and protected by an integrated antivirus solution. The Windows AD® and LDAP services enable system administrators to configure user permissions by using existing Windows AD server, LDAP server or NAS build-in LDAP services. The TES-3085U supports SAMBA v4 and can act as a domain controller for Windows®.

Well-rounded backup & disaster recovery solutions

The TES-3085U offers flexible backup solutions for Windows® and Mac® users, Volume/LUN snapshots, Snapshot Replica and Clone, and disaster recovery solutions including RTRR, rsync and cloud storage backup (Amazon® Glacier, Azure™ Storage, Google Cloud Storage™, Google Drive™, Microsoft® OneDrive, Dropbox®, Amazon® Drive, Yandex® Disk, Box®, and Amazon® S3/OpenStack Swift/WebDAV compatible cloud services) are also included.

Volume & LUN snapshot simplifies restoration

QTS Storage Manager features an easy-to-use web-based snapshot tool for you to easily back up and restore data on the TES-3085U back to any point of time to prevent losing important data. You can take snapshots for both volumes and LUN (up to 256 snapshots per volume or LUN, and maximum 1,024 snapshots per NAS), efficiently replicate volume/LUN snapshots to remote servers by only copying the changes made, and quickly clone a volume/LUN snapshot as a local volume without interrupting current system operations. You can even set up the system to automatically take a snapshot of the volume before backup via RTRR/rsync, even when files are open.

Storage for hosting virtual machines and containerized applications

Virtualization Station allows you to directly host virtual machines (VM) on the TES-3085U and access them via a web browser or VNC. Virtualization Station supports multiple operating systems, fast VM creation, VM backup & restoration, VM import/export, snapshot, and Device Management for centrally managing VMs. Virtualization Station allows the TES-3085U and VMs to share the same LAN port, and high-speed virtual switches greatly increases transfer speeds between VMs as well as between VMs and the data stored on the TES-3085U. The TES-3085U also features Container Station, which integrates LXC and Docker® lightweight virtualization technologies. You can operate multiple isolated Linux® systems on the TES-3085U as well as download apps from the built-in Docker Hub Registry®. What's more, QNAP provides comprehensive "QIoT Containers" for Container Station as an ideal platform with countless hands-on containerized apps that helps developers easily apply, rapidly develop, and conveniently deploy IoT applications.

Maximize storage utilization across multiple QNAP NAS with Virtual JBOD

Besides using expansion enclosures, there is an additional option to expand NAS storage capacity. QNAP VJBOD (Virtual JBOD) is network-based JBOD, allowing you to expand the storage capacity of a QNAP NAS using other QNAP NAS units. You can mount iSCSI LUNs from a QNAP NAS to the TES-3085U as local disks, and create virtual storage pools and volumes for operating NAS functionalities, such as creating and reverting snapshots, indexing multimedia files into the media library, and even further creating iSCSI LUNs. With VJBOD, you can centrally utilize the storage space from multiple QNAP NAS units and manage it with the interface on the local NAS.

QNAP Helpdesk app for direct technical support

The Helpdesk app allows you to directly send support requests to QNAP engineers and also allows - with your permission - these engineers to remotely access your NAS over a secure 256-bit encrypted connection to fix serious issues. The Helpdesk also consolidates a wealth of useful information including tutorials, FAQs, online resources and device compatibility lists. Whether you are new to QNAP NAS or an expert user, you can easily find helpful advice and information to effectively solve problems.

QRM+: Centralized Remote Server Management Solution

QRM+ is QNAP’s Centralized Remote Server Management solution designed for IT teams. It provides a web-based solution - accessible from any web browser - to discover, map, monitor and manage all of the critical computing devices on the network such as servers, PCs, embedded PCs, and thin clients from a single-point. Supporting IPMI 1.5 and 2.0, QRM+ provides remote KVM (Keyboard, Video, Mouse) for certain IPMI devices, and supports tracking every action using KVM recording and playback. With centralized management by QRM+, IT infrastructure and device security is enhanced and troubleshooting & network resource performance analysis is greatly simplified.

Cross-device file synchronization

Qsync provides multiple ways of file synchronization and group file sharing, greatly enhancing the flexibility of collaboration. Any file uploaded to the TES-3085U will be made available for all linked devices, such as computers, laptops or mobile devices. Qsync is especially useful for frequent travelers to manage files and always have the most up-to-date files on different devices. More advanced features include: syncing shared folders or team folders to increase collaboration; centralized configuration that allows for remotely erasing the Qsync folder on a lost device to avoid data breaches, and even restoring it after the device is retrieved.

Comprehensive surveillance solution providing 24/7 security

Surveillance Station is a professional network surveillance Video Management System (VMS) that offers a user-friendly management interface, over 3,000 compatible IP camera models, and expandable IP camera channel licenses. It supports real-time monitoring, video & audio recording and playback with a wide range of customizable settings. You can also install the Vmobile app on your iOS® or Android™ devices to manage monitored channels anytime and anywhere to safeguard your office environment, or install the Vcam mobile app to turn your device into a network camera to instantly record to your TES-3085U. The TES-3085U includes 8 free IP camera channels and you can expand up to 80 channels by purchasing additional licenses.

Install-on-demand apps to extend NAS functionality

The TES-3085U has a built-in App Center that provides over 100 apps, including tools for backup/sync, business, content management, communications, downloading, entertainment, and much more. You can freely install apps as needed to expand your TES-3085U’s functionality.

Seamless capacity expansion

The TES-3085U supports efficient capacity expansion by cascading multiple QNAP RAID expansion enclosures to meet the needs of growing business data, providing businesses a cost-efficient storage solution for large data archiving and virtualization applications.

Short summary description QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:

QNAP TES-3085U, NAS, Rack (2U), Intel® Xeon® D, D-1548, 32 GB, DDR4

Long summary description QNAP TES-3085U NAS Rack (2U) Intel® Xeon® D D-1548 32 GB DDR4 QNAP Enterprise System Black:

QNAP TES-3085U. Type: NAS. Chassis type: Rack (2U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® D, Processor model: D-1548, Processor frequency: 2 GHz. Internal memory: 32 GB, Internal memory type: DDR4. Operating system installed: QNAP Enterprise System

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.