location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GEP-2651 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867198957
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103673
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:31:00
The date of the most recent change of this product data-sheet in Icecat.
LevelOne GEP-2651 user manual (7.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
LevelOne GEP-2651 user manual (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24
  • - 100BASE-TX, 1000BASE-T
  • - MAC address table: 8000 entries Switching capacity: 52 Gbit/s
  • - Access Control List (ACL)
  • - Rack mounting
  • - Power over Ethernet (PoE)
Long product name LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE :
The long product name of LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

24 x RJ-45 PoE, 2 x RJ-45/SFP, 128MB RAM, 32 MB Flash, 100-240 VAC, 50-60 Hz, 52Gbps, 3100 g
More>>>
LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE:
The official description of LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GEP-2651 Web Smart Gigabit PoE Switch is a next-generation Ethernet Switch offering powerful L2 features, Layer 3 Static Route, better PoE functionality and usability that delivers the cost-effectively business and transports Ethernet services via fiber or copper connections. GEP-2651 delivers 24 (10M/100M/1G) RJ45/PoE+ (Support 802.3at/af, and total up to 185W) ports and 2 Combo GbE RJ45/SFP ports. GEP-2651 provides high HW performance and environment flexibility for SMBs and Enterprises. GEP-2651 is ideal to deliver management simplicity, optimum user experience, and lower total cost of ownership. The embedded Device Managed System is designed to be extremely easy-to-use/manage/install IP Phone, IP Cam, or Wifi-AP for Enterprise Applications.

Key Features
- 24 PoE-Plus Gigabit Ethernet ports and 2 Gigabit SFP slots
- QoS control for traffic prioritization and bandwidth management
- DHCP Client/Server
- Supports IPv4/IPv6 network operation
- Minimize carbon footprint with advanced energy efficient technology (IEEE 802.3az)
- IEEE 802.1d/w/s Spanning Tree Protocol (STP) and port mirroring
- IP Multicast Filtering through IGMP Snooping V1 / V2 / V3
- Supports port-based VLAN, IEEE 802.1Q VLAN Tagging
- IEEE 802.3ad LACP for auto port aggregation

Short summary description LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE:
This short summary of the LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE, Managed, L3, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE:
This is an auto-generated long summary of LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE based on the first three specs of the first five spec groups.

LevelOne TURING 26-Port Web Smart Gigabit PoE Switch, 24 PoE Outputs, 2 x SFP/RJ45 Combo, 185W, 802.3at/af PoE. Switch type: Managed, Switch layer: L3. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8000 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE.... Power over Ethernet (PoE). Rack mounting

Management features
Switch type *
Managed
Switch layer
L3
Quality of Service (QoS) support
Yes
Web-based management
Yes
System event log
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
24
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Gigabit Ethernet (copper) ports quantity
24
Combo SFP ports quantity
2
Network
Networking standards *
IEEE 802.1D, IEEE 802.1Q, IEEE 802.1p, IEEE 802.1w, IEEE 802.1x, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3z
Copper ethernet cabling technology
100BASE-TX, 1000BASE-T
Port mirroring
Yes
Flow control support
Yes
Link aggregation
Yes
Broadcast storm control
Yes
Spanning tree protocol
Yes
Cable length detection
Yes
MAC address auto-learning supported
Yes
MAC address auto-aging supported
Yes
VLAN support
Yes
Virtual LAN features
Tagged VLAN, MAC address-based VLAN, Port-based VLAN
Number of VLANs
256
Optical fiber
Fiber ethernet cabling technology
1000BASE-X
Data transmission
Switching capacity *
52 Gbit/s
Forwarding rate
38.7 Mpps
MAC address table *
8000 entries
Store-and-forward
Yes
Static route
Yes
Jumbo frames support
Yes
Jumbo frames
9600
Security
DHCP features
DHCP server, DHCP snooping, DHCP client
Access Control List (ACL)
Yes
IGMP snooping
Yes
Security algorithms
802.1x RADIUS
Static port security
Yes
Loop protection
Yes
BPDU filtering/protection
Yes
Protocols
Supported network protocols
IPv4/IPv6
Design
Rack mounting *
Yes
Product colour
Black
Design
Reset button
Yes
LED indicators
Activity, Link, PoE, Speed
Safety
UL 60950-1, 2nd Edition, 2014-10-14, CAN/CSA C22.2 No. 60950-1-07, 2nd Edition, 2014-10
Performance
Internal memory
128 MB
Flash memory
32 MB
Firmware upgradeable
Yes
Buffer size
512 KB
Mean time between failures (MTBF)
211272 h
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
18.29 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
Yes
Power over Ethernet plus (PoE+) ports quantity
24
Power over Ethernet (PoE) power per port
30 W
Total Power over Ethernet (PoE) budget
185 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Storage temperature (T-T)
-20 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
442 mm
Depth
211 mm
Height
44 mm
Weight
3.1 kg
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
Packaging data
Package width
300 mm
Package depth
520 mm
Package height
90 mm
Package weight
3.5 kg
Certificates
Certification
CE, FCC Part 15 Class A, RoHS
Logistics data
Country of origin
Taiwan
Master (outer) case width
482 mm
Master (outer) case length
540 mm
Master (outer) case height
324 mm
Harmonized System (HS) code
85176990
Master (outer) case gross weight
21 kg
Products per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Nederland 1 distributor(s)