location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GNC-0200 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867187838
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88195
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:38:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - PCI Express Fiber
  • - 1000 Mbit/s
  • - Internal
Long product name LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included :
The long product name of LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 x SC, 1000 Mbps, 850 nm, PCIe 2.0, 67 g
More>>>
LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included:
The official description of LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The LevelOne Multimode Fiber Network Adapter GNC-0200 is a high performance PCI Express multifunction network adapter for either standard or low profile slots running over a fiber-optic network environment. Based on Intel 82575EB controller, it is a 1000Base-SX PCI Express x1 fiber nic for desktop use.

Key Features
- Host Interface standard support PCI Express 2.0a
- High performance, reliability, and low power use in Intel 82575EB dual integrated MAC + PHY / SERDES chip controller
- Independently Fiber Gigabit Ethernet channel/s support Gigabit Ethernet 1000Base-SX
- Ultra deep packet buffer per channel lowers CPU utilization
- Hardware acceleration that can offload tasks from the host processor. The controllers can offload TCP/UDP/IP checksum
- Calculations and TCP segmentation

Short summary description LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included:
This short summary of the LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included, Internal, Wired, PCI Express, Fiber, 1000 Mbit/s

Long summary description LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included:
This is an auto-generated long summary of LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included based on the first three specs of the first five spec groups.

LevelOne Gigabit Fiber PCIe Network Card, 1 x SC Multi-Mode Fiber, Low Profile Bracket included. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Fiber. Maximum data transfer rate: 1000 Mbit/s

Ports & interfaces
Connectivity technology *
Wired
Host interface *
PCI Express
Interface *
Fiber
Fiber ports quantity
1
Fiber optic connector
SC
Network
Maximum data transfer rate *
1000 Mbit/s
Networking standards *
IEEE 802.1Q, IEEE 802.1p, IEEE 802.3, IEEE 802.3ad, IEEE 802.3x
Fiber ethernet cabling technology
1000BASE‑SX
Wake-on-LAN ready
Yes
Full duplex
Yes
Jumbo frames support
Yes
Auto-negotiation
Yes
Jumbo frames
9000
VLAN tagging
Yes
Design
Internal *
Yes
LED indicators
Activity, Link
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Other operating systems supported
DOS, Novell NetWare 5.x, Novell NetWare 6.x
System requirements
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 R2 x64, Windows Server 2008 x64, Windows Server 2012 R2, Windows Server 2012 R2 x64
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width
17 mm
Depth
68 mm
Height
115 mm
Weight
67 g
Packaging data
Drivers included
Yes
Package width
153 mm
Package depth
30 mm
Package height
230 mm
Package weight
86 g
Packaging content
Mounting brackets included
Yes
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Other features
Quick start guide
Yes
Flow control support
Yes
Brand Image Product code Product Stock Price from
LevelOne Gigabit USB-C Network Adapter with USB Hub LevelOne Gigabit USB-C Network Adapter with USB Hub
(show image)
USB-0504 Gigabit USB-C Network Adapter with USB Hub 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)