location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 302 2-pack Black/Tri-color Original Ink Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
302 2-pack Black/Tri-color Original Ink Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X4D37AE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190780475898 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 992435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jul 2024 00:35:14
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 302 2-pack Black/Tri-color Original Ink Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original HP 302 Ink Cartridges deliver legendary HP print quality.
  • - HP 302 ink cartridges work with: HP DeskJet 3630; HP ENVY 4520, 4522; HP OfficeJet 3831, 3833, 3835, 4652, 4655, 5220, 5230
  • - 1 Black (~170 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Try HP Instant Ink - the hassle-free, money-saving ink subscription service.
  • - Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.
  • - Depend on Original HP 302 Ink Cartridges designed specifically for your HP printer.
  • - What's in the box: 2 ink cartridges
Warranty: HP’s ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 302 2-pack Black/Tri-color Original Ink Cartridges :
The long product name of HP 302 2-pack Black/Tri-color Original Ink Cartridges. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

302 2-pack Black/Tri-color Original Ink Cartridges
More>>>
HP 302 2-pack Black/Tri-color Original Ink Cartridges:
The official description of HP 302 2-pack Black/Tri-color Original Ink Cartridges as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Ideal for creating store-quality photos and everyday documents with consistent, high-quality results for home, school, and work.

Create high-quality colour photos and everyday documents with HP Original ink cartridges – designed with the printer for excellent worry-free performance.

Short summary description HP 302 2-pack Black/Tri-color Original Ink Cartridges:
This short summary of the HP 302 2-pack Black/Tri-color Original Ink Cartridges data-sheet is auto-generated and uses the product title and the first six key specs.

HP 302 2-pack Black/Tri-color Original Ink Cartridges, Standard Yield, Black, Cyan, Magenta, Yellow, Dye-based ink, Pigment-based ink, 3.5 ml, 4 ml

Long summary description HP 302 2-pack Black/Tri-color Original Ink Cartridges:
This is an auto-generated long summary of HP 302 2-pack Black/Tri-color Original Ink Cartridges based on the first three specs of the first five spec groups.

HP 302 2-pack Black/Tri-color Original Ink Cartridges. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Black ink type: Pigment-based ink, Black ink volume: 3.5 ml, Supply type: Multi pack, Colour ink page yield: 150 pages, Colour ink volume: 4 ml, Printing colours: Black, Cyan, Magenta, Yellow, Quantity per pack: 2 pc(s), Black ink page yield: 170 pages

Reliability you can trust

Get high-quality results with Original HP Ink and make your hard work stand out from the rest.

You give your best. So do we.

Stay productive when you need it most with Original HP Ink.

Keep important documents and memories alive

Choose Original HP Ink to print crisp documents and your cherished moments in vivid colors.

Features
Black ink type
Pigment-based ink
Colour ink type
Dye-based ink
Print technology
Inkjet printing
Compatibility *
HP 302 ink cartridges work with: HP DeskJet 3630 HP ENVY 4520, 4522 HP OfficeJet 3831, 3833, 3835, 4652, 4655, 5220, 5230
Quantity per pack *
2 pc(s)
Black ink cartridges quantity
1
Colour ink cartridges quantity
1
Black ink volume
3.5 ml
Colour ink volume
4 ml
Black ink page yield *
170 pages
Colour ink page yield *
150 pages
Type *
Original
Cartridge capacity
Standard Yield
Printing colours *
Black, Cyan, Magenta, Yellow
Brand compatibility *
HP
Supply type *
Multi pack
OEM code
X4D37AE
Country of origin
Malaysia
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
15 - 32 °C
Weight & dimensions
Width
117 mm
Depth
38 mm
Height
157 mm
Weight
63 g
Package width
117 mm
Package depth
38 mm
Package height
157 mm
Package weight
110 g
Package type
Blister
Brand-specific features
HP GTIN (EAN/UPC)
190780475904
Technical details
Box contents
2 ink cartridges
Logistics data
Products per pallet
960 pc(s)
Master (outer) cases per pallet
40 pc(s)
Layers per pallet
8 pc(s)
Master (outer) cases per pallet layer
5 pc(s)
Pallet gross weight
136.38 g
Products per master (outer) case
20 pc(s)
Master (outer) case gross weight
2.91 g
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
1200 x 800 x 1104 mm
Country Distributor
Nederland 6 distributor(s)
Portugal 3 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 3 distributor(s)
United Kingdom 10 distributor(s)
Switzerland 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
Polska 2 distributor(s)
Suomi 3 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
Czech Republic 2 distributor(s)
United Arab Emirates 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)