location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DICOTA Check ‘DICOTA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
D31213
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D31213
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7640158664209
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘DICOTA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DICOTA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37289
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 13:00:42
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Briefcase 29.5 cm (11.6") Red
  • - Polyester
  • - Carrying handle(s) Shoulder strap
  • - 400 g
Warranty: Lifetime warranty
Long product name DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red :
The long product name of DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Slim Case EDGE, 10" - 11.6", Red
More>>>
Short summary description DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red:
This short summary of the DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red data-sheet is auto-generated and uses the product title and the first six key specs.

DICOTA D31213, Briefcase, 29.5 cm (11.6"), Shoulder strap, 400 g

Long summary description DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red:
This is an auto-generated long summary of DICOTA D31213 laptop case 29.5 cm (11.6") Briefcase Red based on the first three specs of the first five spec groups.

DICOTA D31213. Case type: Briefcase, Maximum screen size: 29.5 cm (11.6"), Carrying handle(s), Shoulder strap. Weight: 400 g. Surface coloration: Monochromatic

Brand Image Product code Product Stock Price from
DICOTA

DICOTA Multi BASE 14-15.6 black
(show image)
D30446-V1 Multi BASE 14-15.6 black 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Skin URBAN 15 anthracite
(show image)
D31754 Skin URBAN 15 anthracite 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco Top Traveller SELECT 12-14.1
(show image)
D31643 Eco Top Traveller SELECT 12-14.1 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Eco Multi Plus SCALE 14-15.6
(show image)
D31439 Eco Multi Plus SCALE 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case BASE 13-14.1 grey
(show image)
D31305 Slim Case BASE 13-14.1 grey 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Slim Case EDGE 14-15.6 black
(show image)
D31209 Slim Case EDGE 14-15.6 black 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Perfect Skin 13-13.3
(show image)
D31186 Perfect Skin 13-13.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Smart Skin 13-13.3
(show image)
D31180 Smart Skin 13-13.3 0.00
(excl. VAT)
0 (incl. VAT)
DICOTA

DICOTA Top Traveller PRO 14-15.6
(show image)
D30843 Top Traveller PRO 14-15.6 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Deutschland 3 distributor(s)
Danmark 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
España 1 distributor(s)
México 1 distributor(s)